EN
  • EN
  • DE

DSC6041HI2B-025.0000

Part No DSC6041HI2B-025.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS CMOS OSC SMD / 25 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6041
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344194-DSC6041HI2B-025.0000
Ultra Librarian 3D Model Ultra Librarian DSC6041HI2B-025.0000 CAD Model

Description

Introducing the DSC6041HI2B-025.0000 by Microchip Technology

The DSC6041HI2B-025.0000 is a state-of-the-art MEMS oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision device is part of Microchip's extensive portfolio of frequency control products, offering a compact and reliable alternative to traditional crystal oscillators.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 25.0000 MHz, providing a stable and accurate clock signal for a variety of electronic applications.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, which is ideal for low-power applications and helps in reducing the overall power consumption of the system.
  • Size: The DSC6041HI2B-025.0000 comes in a compact 2.5 x 2.0 mm package, making it suitable for space-constrained applications without compromising performance.
  • Stability: It offers excellent temperature stability, ensuring that the output frequency remains consistent across a wide range of operating conditions.
  • Output Type: The device provides a CMOS/LVTTL compatible output, making it easily integrable with most standard digital circuits.

Applications

The DSC6041HI2B-025.0000 is versatile and can be used in various applications, including:

  • Portable and battery-powered devices, where power consumption is a critical factor.
  • Industrial and automotive systems that require robust and reliable timekeeping under harsh environmental conditions.
  • Consumer electronics such as wearables, smart home devices, and Internet of Things (IoT) products.
  • Communication infrastructure, including wireless modules and network equipment, where signal integrity is paramount.

Why Choose the DSC6041HI2B-025.0000?

Choosing the DSC6041HI2B-025.0000 for your design ensures you benefit from Microchip Technology's commitment to quality and performance. With its small form factor, low power consumption, and high stability, it is an excellent choice for designers looking to optimize their systems for efficiency and reliability. Whether you are working on a cutting-edge wearable or a rugged industrial control system, the DSC6041HI2B-025.0000 offers the precision and durability you need.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess