EN
  • EN
  • DE

DSC6053HI3B-048.0000T

Part No DSC6053HI3B-048.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS LOW PWR LVCMOS / 48 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 48 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Base Product Number DSC6053
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344335-DSC6053HI3B-048.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6053HI3B-048.0000T CAD Model

Description

Product Overview

The DSC6053HI3B-048.0000T is a precision silicon MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance, low-power component is designed to be a reliable and cost-effective alternative to traditional crystal oscillators in a wide range of electronic applications.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 48.0000 MHz, which is ideal for use in microcontroller-based applications, networking, and telecommunications.
  • Supply Voltage: It supports a supply voltage range from 1.71V to 3.63V, making it versatile for various logic levels and power requirements.
  • Stability and Accuracy: The DSC6053HI3B-048.0000T offers excellent frequency stability and accuracy, which is crucial for applications that require precise timing.
  • Package: Housed in a compact 4-pad 2.5 x 2.0 mm SMD package, the oscillator is suitable for space-constrained applications while providing robust performance.
  • Operating Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliability under various environmental conditions.
  • Output Type: The oscillator provides a CMOS/LVTTL compatible output, ensuring easy integration with most digital systems.
  • Low Power Consumption: Designed for energy efficiency, the device is suitable for battery-powered and portable devices where power consumption is critical.

Applications

The DSC6053HI3B-048.0000T is ideal for a variety of applications, including:

  • Internet of Things (IoT) devices
  • Consumer electronics
  • Industrial control systems
  • Portable instrumentation
  • Networking equipment, such as routers and switches
  • Wireless communication systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6053HI3B-048.0000T is no exception. It is manufactured to high standards, ensuring that each oscillator delivers consistent performance and reliability that customers have come to expect from Microchip products.

For designers and engineers looking for a timing solution that combines accuracy, stability, and low power consumption in a small footprint, the DSC6053HI3B-048.0000T from Microchip Technology is an excellent choice.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess