EN
  • EN
  • DE

DSC6083CI1A-350K000

Part No DSC6083CI1A-350K000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 350.0000KHZ CMOS SMD / 350 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 350 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Absolute Pull Range (APR) ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343495-DSC6083CI1A-350K000
Ultra Librarian 3D Model Ultra Librarian DSC6083CI1A-350K000 CAD Model

Description

Microchip Technology's DSC6083CI1A-350K000: A Compact and Efficient MEMS Oscillator

Microchip Technology introduces the DSC6083CI1A-350K000, a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator that offers a perfect blend of size, performance, and reliability. Designed to meet the demanding needs of modern electronic devices, this highly stable timing solution is ideal for a broad range of applications, including IoT devices, consumer electronics, and industrial systems.

Key Features

  • Frequency Range: The DSC6083CI1A-350K000 operates at a fixed frequency of 350 kHz, providing a precise and stable clock signal critical for system timing.
  • Supply Voltage: This device is designed for low-power operation, with a supply voltage range of 1.71V to 3.63V, making it suitable for battery-powered applications.
  • Compact Size: The oscillator comes in a compact 4-SMD, no lead package, with dimensions of just 1.6mm x 1.2mm. This small footprint allows for easy integration into space-constrained designs.
  • Low Power Consumption: It is engineered for energy efficiency, which is particularly advantageous for portable and remote applications where power conservation is crucial.
  • Temperature Stability: The DSC6083CI1A-350K000 maintains stable performance across a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Robustness: MEMS technology provides enhanced shock and vibration resistance compared to traditional quartz crystal oscillators, making this device more robust for industrial and automotive applications.
  • Long-term Reliability: Microchip's commitment to quality means that this oscillator is designed to deliver long-term reliability, with reduced risk of failure over the product's lifespan.

Applications

The versatility of the DSC6083CI1A-350K000 makes it an excellent choice for a multitude of applications, including but not limited to:

  • Wearable technology
  • Smart home devices
  • Healthcare monitoring systems
  • Industrial control systems
  • Automotive electronics
  • Portable communication devices

With its combination of compact size, low power consumption, and high stability, Microchip's DSC6083CI1A-350K000 is an exemplary solution for designers looking to optimize their systems while maintaining stringent performance requirements. This MEMS oscillator is an embodiment of Microchip Technology's dedication to providing advanced, reliable, and efficient timing solutions for today's electronic marketplace.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess