EN
  • EN
  • DE

DSC6083HE2A-032K768

Part No DSC6083HE2A-032K768
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 32.7680KHZ CMOS SMD / 32.768 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 32.768 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 100
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343330-DSC6083HE2A-032K768
Ultra Librarian 3D Model Ultra Librarian DSC6083HE2A-032K768 CAD Model

Description

Product Overview: DSC6083HE2A-032K768 from Microchip Technology

The DSC6083HE2A-032K768 is a cutting-edge MEMS oscillator from Microchip Technology, renowned for its precision and reliability in a variety of electronic applications. This compact, high-performance component is designed to meet the stringent requirements of modern electronic devices, offering a stable and accurate clock signal that is essential for system timing.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 32.768 kHz, which is commonly used for real-time clocks (RTCs) and other low-power applications.
  • Supply Voltage: It supports a supply voltage range from 1.71V to 3.63V, making it versatile for use in various circuit configurations and battery-operated devices.
  • Output Type: The DSC6083HE2A-032K768 provides a CMOS output, ensuring compatibility with most digital circuits.
  • Package: This MEMS oscillator comes in a compact 4-SMD, no lead package, which is ideal for space-constrained applications.
  • Stability: It offers excellent frequency stability, which is crucial for maintaining precise timing over a range of environmental conditions.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The DSC6083HE2A-032K768 is suitable for a wide array of applications, including:

  • Wearable electronics
  • Wireless communication systems
  • Internet of Things (IoT) devices
  • Portable medical devices
  • Industrial and automotive systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6083HE2A-032K768 is no exception. It is designed and manufactured to meet high standards of performance and durability, ensuring that it can withstand the demands of continuous operation in a variety of settings.

Conclusion

In summary, the DSC6083HE2A-032K768 MEMS oscillator from Microchip Technology is an exceptional choice for designers who require a stable, reliable, and precise clock source. Its small form factor, low power consumption, and robust temperature performance make it an ideal solution for a multitude of electronic applications.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess