EN
  • EN
  • DE

DSC6083HE2A-640K000T

Part No DSC6083HE2A-640K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 640.0000KHZ CMOS SMD / 640 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 640 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344082-DSC6083HE2A-640K000T
Ultra Librarian 3D Model Ultra Librarian DSC6083HE2A-640K000T CAD Model

Description

The DSC6083HE2A-640K000T is a state-of-the-art MEMS oscillator from the renowned manufacturer Microchip Technology, designed to deliver exceptional timing precision and stability. This compact, high-performance component is an ideal choice for modern electronic applications requiring accurate clock frequencies, such as telecommunications, networking, and IoT devices.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 64 MHz, providing a stable and precise clock signal for critical digital circuits.
  • Supply Voltage: It is designed to work with a supply voltage of 2.5V to 3.3V, accommodating a range of power systems and ensuring flexible integration into various electronic designs.
  • Low Power Consumption: With its low-power design, the DSC6083HE2A-640K000T is optimized for energy-efficient operations, making it suitable for battery-powered devices.
  • Stability: The oscillator boasts excellent frequency stability, ensuring reliable performance even under varying environmental conditions.
  • Package: Enclosed in a compact 4-SMD, no lead package, it occupies minimal board space, which is critical for space-constrained applications.
  • Output Type: The device offers a CMOS output, providing compatibility with a wide range of digital circuits.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, suitable for use in harsh environmental conditions.

Applications

The DSC6083HE2A-640K000T is versatile and can be used in a multitude of applications where reliable timing is paramount. It is particularly well-suited for:

  • Wireless communication systems
  • Portable electronics
  • Wearable technology
  • IoT devices
  • Networking hardware such as routers and switches
  • Industrial control systems

In conclusion, the DSC6083HE2A-640K000T from Microchip Technology is an excellent choice for designers looking for a reliable, high-performance MEMS oscillator that combines precision, low power consumption, and a small form factor.

You May Also Be Interested in

Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess