EN
  • EN
  • DE

DSC6083JI2A-032K000

Part No DSC6083JI2A-032K000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 32.0000KHZ CMOS SMD / 32 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 32 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343163-DSC6083JI2A-032K000
Ultra Librarian 3D Model Ultra Librarian DSC6083JI2A-032K000 CAD Model

Description

Microchip Technology DSC6083JI2A-032K000 MEMS Oscillator

The Microchip Technology DSC6083JI2A-032K000 is a high-performance, low-power MEMS (Micro-Electro-Mechanical Systems) oscillator that provides a precise and stable clock signal critical for digital electronic systems. This particular model is part of Microchip's extensive range of MEMS oscillators that are designed to offer an ideal balance between performance and power consumption, making them suitable for a wide array of applications including but not limited to consumer electronics, IoT devices, and industrial systems.

Featuring a compact footprint, the DSC6083JI2A-032K000 comes in a 4-SMD, no lead package, which allows for easy integration into space-constrained designs. The oscillator operates at a fixed frequency of 32 kHz, which is a standard clock frequency used in real-time clock (RTC) applications and other low-power scenarios where maintaining accurate timekeeping is essential.

One of the key advantages of using a MEMS oscillator such as the DSC6083JI2A-032K000 is its robustness compared to traditional quartz crystal oscillators. This device is less susceptible to mechanical shock and vibration, making it a reliable choice for applications that may encounter harsh environmental conditions. Additionally, MEMS technology enables faster start-up times and lower power consumption, which is critical for battery-powered devices where energy efficiency is paramount.

The DSC6083JI2A-032K000 also boasts excellent long-term stability and low jitter performance, ensuring that the clock signal remains consistent over time and under varying temperature conditions. This stability is vital for maintaining system performance and reducing the likelihood of data errors or system malfunctions due to timing issues.

Overall, the Microchip Technology DSC6083JI2A-032K000 MEMS oscillator is a reliable and efficient solution for providing a stable clock signal in a variety of electronic applications. Its small size, energy efficiency, and durability make it an excellent choice for designers looking to optimize their systems for performance and longevity.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess