EN
  • EN
  • DE

DSC6083ME2A-032K768

Part No DSC6083ME2A-032K768
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR ULTRA LOW POWER / 32.768 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 32.768 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344053-DSC6083ME2A-032K768
Ultra Librarian 3D Model Ultra Librarian DSC6083ME2A-032K768 CAD Model

Description

Product Overview: DSC6083ME2A-032K768 by Microchip Technology

The DSC6083ME2A-032K768 is a cutting-edge MEMS oscillator from Microchip Technology, renowned for its compact footprint and precision timing solutions. This high-performance device is designed to meet the stringent demands of modern electronic applications, offering a stable and reliable frequency source.

Key Features

  • Frequency: This oscillator operates at a fixed frequency of 32.768 kHz, which is a standard watch crystal frequency used for timekeeping in a wide range of electronic devices.
  • Supply Voltage: It features a supply voltage range of 1.71V to 3.63V, making it suitable for battery-powered and low-power applications.
  • Stability: The DSC6083ME2A-032K768 offers excellent frequency stability, ensuring consistent performance across various temperature ranges and operating conditions.
  • Package: It is available in a compact 4-SMD, no lead package, which is ideal for space-constrained applications and allows for easy integration into a variety of circuit designs.
  • Output Type: The device provides a CMOS output, which is compatible with most digital circuits, ensuring straightforward interfacing with microcontrollers and other digital components.

Applications

The DSC6083ME2A-032K768 is versatile and can be used in a multitude of applications including:

  • Consumer electronics such as smartwatches, fitness trackers, and portable media players
  • Industrial and IoT devices that require accurate timing for data logging and communication
  • Automotive systems where precision timing is critical for sensor data processing and control functions
  • Medical devices where reliable and precise timekeeping is essential for monitoring and diagnostic purposes

Advantages

Choosing the DSC6083ME2A-032K768 from Microchip Technology offers several advantages:

  • Its MEMS technology provides superior reliability and robustness compared to traditional crystal oscillators.
  • The device's small size and low power consumption make it a perfect choice for portable and wearable technology.
  • With its stable performance, it helps to enhance the overall functionality and efficiency of electronic systems.

Microchip Technology's commitment to quality and performance is evident in the DSC6083ME2A-032K768, making it an excellent choice for designers looking for a MEMS oscillator that combines miniaturization with precision.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess