EN
  • EN
  • DE

DSC6111CI2A-016.0000

Part No DSC6111CI2A-016.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR ULTRA LOW POWER / 16 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 16 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343485-DSC6111CI2A-016.0000
Ultra Librarian 3D Model Ultra Librarian DSC6111CI2A-016.0000 CAD Model

Description

Product Overview

The DSC6111CI2A-016.0000 is a high-performance, low-power MEMS oscillator from Microchip Technology, designed to provide reliable and stable clock frequencies for a wide range of electronic applications. With its compact footprint and robust performance characteristics, this oscillator is an ideal solution for modern electronic devices that require precise timing solutions.

Key Features

  • Frequency: The DSC6111CI2A-016.0000 offers a fixed output frequency of 16.0000 MHz, suitable for a variety of communication protocols and data transfer applications.
  • Supply Voltage: This component operates at a supply voltage of 1.8V to 3.3V, making it versatile for use in both low-power and standard voltage applications.
  • Stability: It boasts excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Form Factor: The device comes in a compact industry-standard 4-SMD package, which is ideal for space-constrained applications.
  • Power Consumption: Designed for energy efficiency, the DSC6111CI2A-016.0000 helps to reduce the overall power consumption of the systems it is integrated into.
  • Temperature Range: It operates within an extended industrial temperature range, making it suitable for harsh environments.
  • Output Type: The oscillator provides a CMOS output, which is compatible with most digital circuits.

Applications

The DSC6111CI2A-016.0000 is ideal for a variety of applications, including but not limited to:

  • Portable electronics
  • IoT devices
  • Wearable technology
  • Wireless communication systems
  • Embedded systems
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6111CI2A-016.0000 is no exception. It is manufactured to meet high standards of reliability, ensuring long-term performance for the critical timing functions it serves in electronic systems.

With its combination of features, the DSC6111CI2A-016.0000 from Microchip Technology is an excellent choice for designers looking for a reliable, high-quality oscillator that meets the demanding requirements of today's electronic devices.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess