EN
  • EN
  • DE

DSC6111HE2A-000.0000T

Part No DSC6111HE2A-000.0000T
Manufacturer Microchip Technology
Catalog Programmable Oscillators
Description MEMS OSC PROG BLANK 1MHZ-100MHZ / XO (Standard) CMOS 1 MHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Standby 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Programmable Type Blank (User Must Program)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 12 µA
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343596-DSC6111HE2A-000.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6111HE2A-000.0000T CAD Model

Description

Product Overview

The DSC6111HE2A-000.0000T is a high-quality, low-jitter MEMS oscillator from the renowned manufacturer Microchip Technology. This precision timing device is designed to meet the stringent requirements of modern electronic systems, offering a stable and reliable clock source with an extremely low power consumption profile.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 0.0000 MHz, providing a stable timing solution for a variety of applications.
  • Supply Voltage: It is designed to operate over a wide range of supply voltages, making it versatile for different system designs.
  • Output Type: This component provides a CMOS output, ensuring compatibility with most digital circuits.
  • Packaging: The DSC6111HE2A-000.0000T is offered in a compact 4-SMD, no lead package, making it suitable for space-constrained applications.
  • Temperature Stability: It maintains a high level of performance across a broad temperature range, ensuring consistent operation under varying environmental conditions.
  • Low Jitter: The device exhibits exceptionally low phase jitter, which is critical for applications requiring high precision and stability.

Applications

The DSC6111HE2A-000.0000T is ideal for use in a wide array of applications such as:

  • Wireless communication systems
  • Networking equipment
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Industrial automation and control systems

Quality and Reliability

Microchip Technology is known for their commitment to quality, and the DSC6111HE2A-000.0000T is no exception. It is manufactured to the highest standards to ensure performance and durability. Users can trust this oscillator to provide a reliable clock source for their critical applications.

Environmental Compliance

The product adheres to RoHS standards, ensuring that it meets global environmental regulations and is free from hazardous substances.

Easy Integration

With its standard footprint and electrical characteristics, the DSC6111HE2A-000.0000T can be easily integrated into existing designs, minimizing the need for extensive redesigns or system modifications.

Overall, the DSC6111HE2A-000.0000T from Microchip Technology is a top-tier solution for designers looking to enhance their system's performance with a reliable, high-quality timing component.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC PROG XO CMOS CTR SPRD
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Lowest to $5.8209
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Need more? Email Us
Abracon LLC
MEMS OSC PROG BLANK 1MHZ-150MHZ / XO (Standard) LVCMOS 1 MHz ~ 150 MHz Programmable Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-170MHZ
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $28.9814

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess