EN
  • EN
  • DE

DSC6111JE1B-025.0000

Part No DSC6111JE1B-025.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -20C-70C SMD / 25 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344438-DSC6111JE1B-025.0000
Ultra Librarian 3D Model Ultra Librarian DSC6111JE1B-025.0000 CAD Model

Description

Introducing the DSC6111JE1B-025.0000 from Microchip Technology

Microchip Technology presents the DSC6111JE1B-025.0000, a high-precision MEMS oscillator designed to deliver exceptional stability and performance for a wide range of applications. This oscillator is part of the DSC6000 family, which is renowned for providing low-power and space-saving solutions without compromising on quality.

Key Features

  • Frequency: The DSC6111JE1B-025.0000 offers a fixed output frequency of 25.0000 MHz, providing a stable timing source for your electronic devices.
  • Supply Voltage: Operating at a supply voltage of 1.8V, this oscillator is designed for energy-efficient applications, making it suitable for battery-powered and portable devices.
  • Stability: With an excellent frequency stability, this component ensures reliable performance over a wide temperature range, making it ideal for industrial and automotive applications where conditions can be harsh.
  • Form Factor: The compact 4-SMD, no-lead package allows for a minimal footprint on your PCB, thus saving space without sacrificing functionality.
  • Low Power Consumption: It is engineered for low power consumption, which helps in extending the battery life of portable devices and reducing the overall energy cost for powered systems.

Applications

The DSC6111JE1B-025.0000 is versatile and can be used across various sectors. It is particularly well-suited for:

  • Consumer electronics such as wearables, smartphones, and tablets
  • Internet of Things (IoT) devices, including smart sensors and connected home products
  • Industrial automation systems
  • Automotive electronics that require robust and stable timing solutions
  • Medical devices where precision is critical

Quality and Reliability

Microchip Technology's commitment to quality ensures that the DSC6111JE1B-025.0000 oscillator is manufactured to the highest standards. Its robust design is built to withstand demanding conditions, and with Microchip's reputation for reliability, you can trust this component to be a cornerstone in your designs.

Whether you are designing a new system or upgrading an existing one, the DSC6111JE1B-025.0000 from Microchip Technology offers the precision, durability, and performance you need to ensure your product's success in the market.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess