EN
  • EN
  • DE

DSC6111JE1B-025.0000T

Part No DSC6111JE1B-025.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -20C-70C SMD / 25 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344425-DSC6111JE1B-025.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6111JE1B-025.0000T CAD Model

Description

Microchip Technology's DSC6111JE1B-025.0000T MEMS Oscillator

The DSC6111JE1B-025.0000T is a high-performance, low-power MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology. This precision device is engineered to deliver a stable and accurate clock signal, making it an ideal choice for a wide range of electronic applications that require reliable timing solutions, such as consumer electronics, IoT devices, wearables, and industrial systems.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 25.0000 MHz, providing a precise clock source for your electronic circuits.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, which helps in conserving power in battery-operated devices.
  • Stability: The DSC6111JE1B-025.0000T offers excellent frequency stability, which is critical for maintaining the performance of digital systems over temperature and voltage variations.
  • Form Factor: This device comes in a compact 4-SMD, no lead package, allowing for easy integration into space-constrained designs without compromising performance.
  • Output Type: It provides a CMOS output, ensuring compatibility with most digital logic families.
  • Low Power Consumption: The oscillator is designed for low power consumption, making it suitable for portable and battery-powered applications where energy efficiency is paramount.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • RoHS Compliant: It meets RoHS standards, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

Applications

The DSC6111JE1B-025.0000T is versatile and can be used in a multitude of applications that require a stable timing source, such as:

  • Wireless communication systems
  • Networking equipment
  • Smart home devices
  • Wearable technology
  • Industrial control systems
  • Medical equipment

Microchip Technology's commitment to quality ensures that the DSC6111JE1B-025.0000T MEMS oscillator is a reliable component for your precision timing needs. Its integration of advanced MEMS technology with low power consumption and high stability makes it a top choice for designers looking to enhance the performance of their electronic products.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess