EN
  • EN
  • DE

DSA6111JL2B-016.0000VAO

Part No DSA6111JL2B-016.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-105C SMD / 16 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 16 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345084-DSA6111JL2B-016.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA6111JL2B-016.0000VAO CAD Model

Description

The DSA6111JL2B-016.0000VAO is a cutting-edge frequency control component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is designed to meet the rigorous demands of modern electronic systems, offering a stable and accurate timing solution across a variety of applications.

Key Features

  • Type: MEMS Oscillator
  • Frequency: 16.0000 MHz
  • Supply Voltage: 1.8V to 3.3V
  • Stability: ±25ppm
  • Package / Case: 4-SMD, No Lead
  • Operating Temperature: -40°C to +85°C
  • Output Type: CMOS

The DSA6111JL2B-016.0000VAO is part of Microchip's comprehensive portfolio of silicon-based MEMS oscillators that offer a combination of excellent stability and low power consumption. Its 16 MHz frequency is ideal for a wide range of applications, including but not limited to networking, telecommunications, computing, and industrial markets.

Performance and Quality

This MEMS oscillator is characterized by its high frequency stability of ±25ppm over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions. The device is housed in a compact 4-SMD, no-lead package, making it suitable for space-constrained applications.

The DSA6111JL2B-016.0000VAO requires a supply voltage between 1.8V and 3.3V, catering to different power requirements and enabling energy-efficient designs. Its CMOS output type is compatible with most standard logic families, providing ease of integration into existing and new designs.

Applications

With its robust performance and versatile features, the DSA6111JL2B-016.0000VAO is an excellent choice for designers looking to improve the accuracy and stability of their timing solutions. Its applications span across various sectors, including consumer electronics, IoT devices, automotive systems, and medical equipment, among others.

Microchip Technology's commitment to quality ensures that the DSA6111JL2B-016.0000VAO meets stringent industry standards, providing a reliable and durable component that enhances the overall performance of electronic systems.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess