EN
  • EN
  • DE

DSC6111JE1B-033.0000T

Part No DSC6111JE1B-033.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 33 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 33 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342979-DSC6111JE1B-033.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6111JE1B-033.0000T CAD Model

Description

Microchip Technology DSC6111JE1B-033.0000T MEMS Oscillator

The DSC6111JE1B-033.0000T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a renowned leader in the field of microcontroller and analog semiconductors. This precision oscillator is engineered to provide a stable and reliable clock signal for a wide array of electronic applications, including but not limited to consumer electronics, IoT devices, wearable technology, and industrial systems.

With its compact footprint, the DSC6111JE1B-033.0000T offers a frequency of 33.0000 MHz, which is ideal for applications that demand a high level of accuracy and stability. The device operates at a supply voltage of 1.8V to 3.3V, making it versatile for use in various circuit designs. It also features a low power consumption, which is critical for battery-powered and portable devices where energy efficiency is paramount.

The oscillator is encapsulated in a 4-SMD, no lead package, ensuring a minimal space requirement on the printed circuit board (PCB) and simplifying the integration process. This packaging style also provides enhanced mechanical durability and resistance to environmental factors such as vibration and shock, making the DSC6111JE1B-033.0000T a robust choice for demanding applications.

One of the key advantages of the DSC6111JE1B-033.0000T is its excellent frequency stability. The device maintains a tight frequency deviation over a wide temperature range, which is essential for applications that operate under varying environmental conditions. This stability is achieved through the use of MEMS technology, which is less susceptible to temperature variations compared to traditional crystal oscillators.

Furthermore, the DSC6111JE1B-033.0000T is designed to meet stringent industry standards, ensuring high reliability and performance. It comes with an enable/disable function that allows for selective control of the oscillator, providing additional power-saving opportunities when the clock signal is not required.

In conclusion, the Microchip Technology DSC6111JE1B-033.0000T MEMS oscillator is an excellent choice for designers looking for a high-performance, energy-efficient, and space-saving clock solution. Its robust design and precise frequency control make it suitable for a broad range of electronic applications that require the utmost in timing precision.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess