EN
  • EN
  • DE

DSC6111ME2A-006.1679

Part No DSC6111ME2A-006.1679
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 6.1679MHZ CMOS SMD / 6.1679 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 6.1679 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343556-DSC6111ME2A-006.1679
Ultra Librarian 3D Model Ultra Librarian DSC6111ME2A-006.1679 CAD Model

Description

The DSC6111ME2A-006.1679 is a precision silicon MEMS oscillator from Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This high-performance, low-power oscillator is designed to be a reliable and cost-effective solution for a wide range of electronic applications.

With an operating frequency of 6.1679 MHz, the DSC6111 series offers excellent stability and accuracy, making it suitable for use in applications such as consumer electronics, IoT devices, portable medical devices, and industrial controls. The device is characterized by its low jitter and high frequency stability over a wide temperature range, ensuring consistent performance under varying environmental conditions.

The DSC6111ME2A-006.1679 comes in a compact 2.5mm x 2.0mm package, which is ideal for space-constrained applications. Its small form factor does not compromise on quality, as it integrates MEMS resonator technology with an advanced ASIC to provide a stable and reliable clock source.

Key features of the DSC6111ME2A-006.1679 include:

  • Frequency: 6.1679 MHz
  • Supply Voltage: 1.71V to 3.63V
  • Output Type: CMOS
  • Temperature Stability: ±25 ppm
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 4-SMD, No Lead

Additionally, the oscillator is designed to have a low current consumption, making it an energy-efficient choice for battery-powered devices. It also supports a wide range of supply voltages, offering flexibility in system design. The DSC6111ME2A-006.1679 is RoHS compliant and lead-free, reflecting Microchip Technology's commitment to environmental sustainability.

Overall, the DSC6111ME2A-006.1679 is a robust and versatile oscillator that provides designers with a high-quality, stable timing solution for their electronic products. Its combination of performance, size, and power efficiency makes it an excellent choice for modern, high-tech applications.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess