EN
  • EN
  • DE

DSC6111ME2A-006.1679T

Part No DSC6111ME2A-006.1679T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 6.1679MHZ CMOS SMD / 6.1679 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 6.1679 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343259-DSC6111ME2A-006.1679T
Ultra Librarian 3D Model Ultra Librarian DSC6111ME2A-006.1679T CAD Model

Description

Product Overview: DSC6111ME2A-006.1679T by Microchip Technology

The DSC6111ME2A-006.1679T is a high-performance, precision MEMS oscillator from the reputable manufacturer Microchip Technology. This component is designed to provide a stable and reliable clock source for a variety of electronic applications, including but not limited to communication systems, consumer electronics, industrial controls, and IoT devices.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 6.1679 MHz, which is suitable for a wide range of timing requirements.
  • Supply Voltage: It works within a supply voltage range of 1.71V to 3.63V, making it versatile for different power environments and ensuring compatibility with both 1.8V and 3.3V logic levels.
  • Stability: The DSC6111 series is known for its excellent stability, with a tight frequency stability of ±25 ppm over the industrial temperature range (-40°C to +85°C).
  • Package: The component comes in a compact 4-SMD, no lead package, which allows for efficient use of PCB space and is suitable for high-density mounting.
  • Output Type: It provides a CMOS output, ensuring compatibility with most digital circuits.
  • Low Power Consumption: Designed for energy efficiency, this oscillator consumes low power, which is crucial for battery-powered and portable devices.
  • RoHS Compliant: The product meets RoHS standards, ensuring it is free from hazardous substances and is environmentally friendly.

Applications

The DSC6111ME2A-006.1679T is ideal for applications that require a high-precision, stable timing solution without the need for an external crystal. Its applications include:

  • Wireless communication devices
  • Portable and wearable technology
  • Industrial control systems
  • Medical monitoring equipment
  • Smart home devices
  • Automotive electronics

Overall, the DSC6111ME2A-006.1679T from Microchip Technology is a reliable and efficient choice for designers looking to improve the performance and stability of their electronic systems while minimizing design complexity and component count.

You May Also Be Interested in

TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess