EN
  • EN
  • DE

DSC6112JI1B-050.0000

Part No DSC6112JI1B-050.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC ULTTA LOW POWET LVCMOS / 50 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 50 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6112
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343696-DSC6112JI1B-050.0000
Ultra Librarian 3D Model Ultra Librarian DSC6112JI1B-050.0000 CAD Model

Description

Microchip Technology's DSC6112JI1B-050.0000 Low-Power MEMS Oscillator

The DSC6112JI1B-050.0000 is a cutting-edge, ultra-compact, low-power MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology. This precision oscillator is a perfect solution for modern electronic applications where space and power consumption are critical constraints. With a frequency of 50.0000 MHz, it provides a stable and reliable clock signal for a wide range of digital devices.

Key Features

  • Frequency: The device boasts a precise frequency of 50.0000 MHz, making it suitable for high-performance computing, telecommunications, and industrial applications.
  • Package: It comes in a compact 4-SMD, no lead package, which is ideal for space-constrained applications.
  • Supply Voltage: The oscillator operates at a nominal supply voltage of 1.8 V, contributing to its low-power consumption characteristic.
  • Stability: It offers excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Operating Temperature: The device is designed to work over an extended temperature range, making it versatile for various industrial environments.

Applications

The DSC6112JI1B-050.0000 is ideal for use in applications that demand low power consumption and high stability, such as:

  • Portable and battery-powered devices
  • Wearable technology
  • Wireless communications
  • Internet of Things (IoT) devices
  • Medical monitoring systems
  • Industrial controls

Advantages

Microchip's DSC6112JI1B-050.0000 offers several advantages over traditional quartz crystal oscillators:

  • Size: Its small footprint allows for integration into miniature devices without sacrificing performance.
  • Power Efficiency: The low power requirements help extend the battery life of portable devices.
  • Robustness: MEMS technology provides enhanced reliability and resilience to mechanical shock and vibration.
  • Environmental Friendliness: MEMS oscillators are known for their eco-friendly profile, with reduced raw material usage compared to quartz-based solutions.

In conclusion, the DSC6112JI1B-050.0000 from Microchip Technology represents a blend of miniaturization, power efficiency, and high performance, making it an excellent choice for designers looking to optimize their next-generation electronic products.

You May Also Be Interested in

SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess