EN
  • EN
  • DE

LM2734ZQSDE/NOPB

Part No LM2734ZQSDE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 18V
Output Current 1A
Frequency - Switching 3MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-WSON (3x3)
Win Source Part Number 1053320-LM2734ZQSDE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2734ZQSDE/NOPB CAD Model

Description

Product Overview: LM2734ZQSDE/NOPB

The LM2734ZQSDE/NOPB is a high-efficiency, small package switching regulator from Texas Instruments, designed for a wide range of applications. This advanced power solution is a member of the LM2734 series and comes in a highly compact SOT-23 package, making it particularly suitable for space-constrained applications.

Key Features

  • High Efficiency: With an efficiency rate of up to 90%, the LM2734ZQSDE/NOPB ensures minimal power loss and is ideal for battery-powered devices.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to Vin, allowing for a high degree of flexibility in various design applications.
  • High Switching Frequency: A switching frequency of up to 3 MHz allows for the use of small surface-mount inductors and capacitors, reducing the overall footprint and component costs.
  • Load Capability: It can deliver up to 1A of load current, catering to a wide range of power demands.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits.
  • Current Limiting: Integrated current limiting provides protection against overcurrent conditions, enhancing the longevity and reliability of the regulator.

Applications

  • Battery-Powered Equipment
  • Portable Media Players
  • Wireless and DSL Modems
  • Point-of-Load Conversions from 12V or 5V Rails
  • Notebook Computers
  • Set-Top Boxes

The LM2734ZQSDE/NOPB is a versatile and robust component that offers designers a compact, efficient, and reliable solution for a variety of power management challenges. Its small form factor combined with high performance and protection features makes it an excellent choice for modern electronic applications where space and power efficiency are critical. With its adjustable output and high load capacity, the LM2734ZQSDE/NOPB from Texas Instruments stands out as a top-tier option for your power supply needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess