EN
  • EN
  • DE

DSC6121CI2A-00AGT

Part No DSC6121CI2A-00AGT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25Mhz, 50MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.89mm)
Package / Case 4-VDFN
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344087-DSC6121CI2A-00AGT
Ultra Librarian 3D Model Ultra Librarian DSC6121CI2A-00AGT CAD Model

Description

Microchip Technology DSC6121CI2A-00AGT MEMS Oscillator

The DSC6121CI2A-00AGT is a high-performance, low-power MEMS oscillator from Microchip Technology, designed to provide precise timing solutions for a wide array of electronic applications. This compact and reliable oscillator is part of Microchip's DSC6000 family, which is known for its industry-leading stability, accuracy, and robustness.

Key Features

  • Frequency Range: The DSC6121CI2A-00AGT offers a stable frequency output of 0.00 MHz, catering to various design requirements.
  • Supply Voltage: It operates at a supply voltage of 1.71V to 3.63V, making it versatile for use in both low-power and standard applications.
  • Low Power Consumption: With a typical current consumption of only 1.3 mA, this MEMS oscillator is an excellent choice for battery-powered devices, helping to extend battery life.
  • Package: Encased in a compact 4-SMD, no lead package, the DSC6121CI2A-00AGT is suitable for space-constrained applications.
  • Temperature Stability: It ensures consistent performance over a wide temperature range, making it reliable for use in environments with fluctuating temperatures.
  • Output Type: The device provides a CMOS output, ensuring compatibility with a broad range of digital circuits.

Applications

The DSC6121CI2A-00AGT is ideal for use in applications that require a stable and reliable clock source. Its small size and low power consumption make it perfect for:

  • Portable and wearable technology
  • Wireless communication devices
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Industrial and automotive systems

Quality and Reliability

Microchip Technology is a leading provider of microcontroller and analog semiconductors, and the DSC6121CI2A-00AGT is built with the quality and reliability that customers have come to expect from Microchip. With its robust construction and comprehensive testing, this MEMS oscillator is designed to meet the stringent demands of modern electronic systems.

Conclusion

The DSC6121CI2A-00AGT from Microchip Technology is a versatile and dependable solution for designers looking to incorporate a stable clock source into their electronic projects. Its blend of performance, power efficiency, and compact form factor make it an excellent choice for a myriad of applications across various industries.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess