EN
  • EN
  • DE

DSC612NA1A-01H5

Part No DSC612NA1A-01H5
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC612
Package Bag
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2x1.6)
Base Product Number DSC612
Standard Package 100
REACH Status REACH Unaffected
Win Source Part Number 1344240-DSC612NA1A-01H5
Ultra Librarian 3D Model Ultra Librarian DSC612NA1A-01H5 CAD Model

Description

The DSC612NA1A-01H5 is a state-of-the-art clock generator from Microchip Technology, specifically designed to meet the rigorous demands of modern electronic systems. This versatile component provides a highly reliable clocking solution that can cater to a broad range of applications, including consumer electronics, networking, telecommunications, and industrial markets.

Key Features

  • Multiple Outputs: The DSC612NA1A-01H5 supports multiple output frequencies, allowing it to drive various system components with different clocking requirements simultaneously.
  • Low Jitter Performance: With its low jitter characteristics, this clock generator ensures high-quality signal integrity, which is crucial for maintaining the performance of high-speed digital systems.
  • Configurability: The device is highly configurable, providing designers with the flexibility to program the output frequencies to precise values required by their specific applications.
  • Power Efficiency: It is designed for power-sensitive applications, offering energy-efficient operation that helps to minimize the overall power consumption of the system.
  • Small Form Factor: The compact package size of the DSC612NA1A-01H5 makes it an ideal choice for space-constrained applications, without compromising on functionality or performance.

Technical Specifications

  • Supply Voltage: 1.8V ±5%
  • Operating Temperature Range: -40°C to +85°C
  • Output Type: LVCMOS
  • Package: 6-pin SOT-23

Microchip Technology's DSC612NA1A-01H5 is designed to provide a reliable and flexible clocking solution that can be easily integrated into a wide variety of systems. Whether you are developing a cutting-edge consumer gadget or a robust industrial control system, this clock generator could be the perfect fit for your timing requirements.

For more detailed information and to view datasheets, application notes, and support tools, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess