EN
  • EN
  • DE

LC72135M-TLM

Part No LC72135M-TLM
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer ON Semiconductor
Win Source Part Number 294757-LC72135M-TLM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC72135M-TLM CAD Model

Description

Introducing the LC72135M-TLM from ON Semiconductor

The LC72135M-TLM is a high-performance PLL frequency synthesizer designed by ON Semiconductor to meet the rigorous demands of modern communication systems. This integrated circuit is engineered to provide precise frequency synthesis and control, making it an ideal choice for a wide range of applications, including mobile communications, amateur radios, and various wireless technologies.

Key Features

  • High Resolution: The LC72135M-TLM offers a high-resolution programmable divider, allowing for fine-tuning of frequencies to achieve optimal signal clarity and stability.
  • Wide Operating Range: This synthesizer operates across a broad frequency range, ensuring compatibility with various systems and standards.
  • Low Power Consumption: Designed with energy efficiency in mind, the LC72135M-TLM minimizes power usage, making it suitable for battery-powered devices.
  • Compact Package: The device comes in a compact package, saving valuable board space and simplifying the design of compact systems.

Applications

The versatility of the LC72135M-TLM allows it to be used in a multitude of applications. Its precise frequency control is particularly beneficial in:

  • Mobile communication devices
  • Amateur radio equipment
  • Wireless LANs
  • Other RF communication systems

Technical Specifications

ON Semiconductor has equipped the LC72135M-TLM with a set of features that ensure its reliability and performance:

  • Programmable divider with fine resolution
  • Support for a wide range of reference frequencies
  • Low phase noise for improved signal integrity
  • Serial data input for easy integration with microcontrollers

The LC72135M-TLM is a testament to ON Semiconductor's commitment to providing advanced solutions for the ever-evolving field of electronics. With its precise frequency synthesis capabilities and low power consumption, this PLL frequency synthesizer is set to be a cornerstone in the design of cutting-edge communication devices.

Conclusion

For designers and engineers seeking a reliable and efficient frequency synthesizer, the LC72135M-TLM from ON Semiconductor offers a perfect blend of performance, versatility, and compactness. Its integration into your next project can help achieve the high standards required for modern communication technology.

You May Also Be Interested in

MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess