EN
  • EN
  • DE

DS1744WP-120IND+

Part No DS1744WP-120IND+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 34-PCM  /  Real Time Clock (RTC) IC Clock/Calendar 32KB Parallel 34-PowerCap™ Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Type Clock/Calendar
Features Leap Year, NVSRAM, Y2K
Memory Size 32KB
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 2.97V ~ 3.63V
Voltage - Supply, Battery 3V
Current - Timekeeping (Max) 2mA @ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 34-PowerCap™ Module
Supplier Device Package 34-PowerCap Module
Base Product Number DS1744
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 40
Win Source Part Number 1205405-DS1744WP-120IND+
Ultra Librarian 3D Model Ultra Librarian DS1744WP-120IND+ CAD Model

Description

Maxim Integrated DS1744WP-120IND+ Nonvolatile Timekeeping RAM

The DS1744WP-120IND+ is a robust, high-performance nonvolatile timekeeping RAM product designed by Maxim Integrated to meet the demanding needs of industrial applications. This integrated device combines a full-function, binary-coded decimal (BCD) clock/calendar, 512k NV SRAM, power-fail control circuit, and battery in a single 34-pin PowerCap Module (PCM). The module's unique design ensures that all data is retained in the event of a power loss, making it an ideal solution for critical data and real-time clock applications where reliability is paramount.

With a voltage range of 4.5V to 5.5V and an industrial temperature range of -40°C to +85°C, the DS1744WP-120IND+ is built to perform reliably in harsh environments. Its power-fail deselect voltage (VPFD) ensures that write operations are completed properly before the power supply drops below a safe threshold, thereby safeguarding data integrity during power transitions.

The device features a clock/calendar that is accurate to ±1 minute per month at 25°C, and it automatically adjusts for months with fewer than 31 days, including corrections for leap year. The clock operates in either 24-hour or 12-hour format with an AM/PM indicator. Additionally, the DS1744WP-120IND+ offers a programmable interrupt function, which can be set to a specific time or date, providing users with a flexible means to manage scheduled events or tasks.

Integration of the lithium energy source directly into the encapsulated module ensures a long battery life and makes the DS1744WP-120IND+ a maintenance-free solution. The device also features a redundant battery strap that allows for battery replacement without data loss, offering enhanced serviceability.

Designed with a JEDEC-standard pinout, the DS1744WP-120IND+ is easy to integrate into existing designs without the need for significant board modifications. This makes it an excellent choice for a wide range of applications, including embedded systems, utility meters, industrial controllers, and other systems that require reliable, long-term data retention and precise timekeeping.

Overall, the Maxim Integrated DS1744WP-120IND+ represents a highly reliable, versatile, and maintenance-free solution for timekeeping and data storage in critical industrial applications.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Lowest to $81.8181
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Lowest to $5.6581
Maxim Integrated
4096K NV SRAM & PHANTOM CLOCK / Real Time Clock (RTC) IC Phantom Time Chip 512KB Parallel 34-PowerCap? Module
Lowest to $84.6014
Renesas Electronics America
IC RTC CLK/CALENDAR SPI 16SOIC
Lowest to $31.6897
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $7.2915
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
Need more? Email Us
National Semiconductor (TI)
IC RTC TIMER PERIPH PAR 28PLCC
Lowest to $9.7925

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess