EN
  • EN
  • DE

DSC612PA3A-011AT

Part No DSC612PA3A-011AT
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC612
Package Tape & Reel
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (1.6x1.2)
Base Product Number DSC612
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1344250-DSC612PA3A-011AT
Ultra Librarian 3D Model Ultra Librarian DSC612PA3A-011AT CAD Model

Description

Introducing the DSC612PA3A-011AT from Microchip Technology

The DSC612PA3A-011AT is a state-of-the-art silicon oscillator designed and manufactured by the renowned Microchip Technology. This high-performance, low-power component is designed to meet the rigorous demands of modern electronic applications. With its compact size and robust feature set, the DSC612PA3A-011AT is an ideal solution for designers looking to improve their system's performance while maintaining energy efficiency.

Key Features

  • Frequency Range: The device supports a versatile frequency range, making it suitable for a wide array of applications.
  • Low Power Consumption: Its energy-efficient design ensures minimal power usage, contributing to the overall efficiency of the system it's integrated into.
  • Stability: It offers excellent frequency stability, which is crucial for applications where precision timing is key.
  • Compact Footprint: The small package size allows for easy integration into space-constrained designs without sacrificing performance.
  • Programmability: The oscillator is programmable, providing designers with flexibility to configure the device according to their specific requirements.

Applications

The DSC612PA3A-011AT is versatile enough to be used across various industries and applications, including but not limited to:

  • Consumer electronics
  • Internet of Things (IoT) devices
  • Wearable technology
  • Industrial control systems
  • Automotive electronics
  • Telecommunications

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the DSC612PA3A-011AT is no exception. Each component is rigorously tested to ensure it meets the high standards expected from Microchip products. Customers can trust this oscillator to provide consistent performance over its operational lifespan.

Conclusion

Whether you're developing the next generation of consumer gadgets or working on critical industrial equipment, the DSC612PA3A-011AT from Microchip Technology offers the reliability, flexibility, and performance you need. Its blend of features makes it an excellent choice for any project requiring a high-quality, programmable silicon oscillator.

You May Also Be Interested in

ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess