EN
  • EN
  • DE

DSC612PI2A-01M1

Part No DSC612PI2A-01M1
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS CLOCK GEN DUAL OUTPUT SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC612
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 12MHz
Frequency - Output 2 16.384MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6mA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 3 mA
Base Product Number DSC612
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344359-DSC612PI2A-01M1
Ultra Librarian 3D Model Ultra Librarian DSC612PI2A-01M1 CAD Model

Description

Product Overview: DSC612PI2A-01M1 from Microchip Technology

The DSC612PI2A-01M1 is a sophisticated, low-power, dual-output MEMS oscillator designed by Microchip Technology, a leader in the semiconductor industry. This high-performance oscillator is a perfect solution for modern electronic applications requiring reliable and precise timing solutions.

Key Features

  • Frequency Range: The device offers a wide frequency range that is programmable, allowing for versatile use in various applications.
  • Dual-Output: It features dual-output capability, which enables the oscillator to provide two independent frequency outputs simultaneously, thereby reducing component count and saving board space.
  • Low Power Consumption: Designed with energy efficiency in mind, the DSC612PI2A-01M1 is ideal for battery-powered devices, as it helps to extend the battery life.
  • Stability: The oscillator maintains excellent frequency stability over a wide temperature range, ensuring consistent performance in diverse operating conditions.
  • Programmability: Users can customize the output frequency and other parameters, which provides flexibility and simplifies the design process.
  • Compact Package: The device comes in a compact, surface-mount package that is suitable for high-density PCB designs.

Applications

The DSC612PI2A-01M1 is an ideal component for a range of applications, including:

  • Consumer electronics such as wearables, smart home devices, and IoT products
  • Industrial automation and control systems
  • Telecommunications infrastructure
  • Portable medical devices and healthcare monitors
  • Automotive electronics and infotainment systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the DSC612PI2A-01M1 is no exception. It is designed to meet the stringent requirements of the industry, ensuring long-term performance and stability. With its advanced features and dependable operation, the DSC612PI2A-01M1 is a premier choice for designers looking for a reliable MEMS oscillator for their next project.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess