EN
  • EN
  • DE

DSC612PI2A-01MD

Part No DSC612PI2A-01MD
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS CLOCK GEN DUAL OUTPUT SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC612
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 12MHz
Frequency - Output 2 16.384MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6mA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 3 mA
Base Product Number DSC612
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344385-DSC612PI2A-01MD
Ultra Librarian 3D Model Ultra Librarian DSC612PI2A-01MD CAD Model

Description

Introducing the DSC612PI2A-01MD from Microchip Technology

The DSC612PI2A-01MD is a cutting-edge, low-power clock generator designed by Microchip Technology, a renowned leader in the field of smart, connected, and secure embedded control solutions. This innovative product is tailored to meet the stringent requirements of modern electronic systems, providing an efficient and reliable clock generation solution for a wide range of applications.

Key Features

  • Multiple Outputs: The device features two low-power LVCMOS outputs, allowing for flexibility in providing clock signals to various components within a system.
  • Configurability: With an I2C programmable interface, the DSC612PI2A-01MD offers a high degree of configurability, enabling users to fine-tune the clock signals to meet specific system requirements.
  • Frequency Range: The device supports a wide frequency range, making it suitable for a variety of applications that require different clocking speeds.
  • Low Jitter: The clock generator is designed to produce a low-jitter output, which is crucial for maintaining signal integrity and ensuring stable operation of high-speed digital circuits.
  • Power Efficiency: Its low-power consumption makes the DSC612PI2A-01MD an ideal choice for battery-powered devices and applications where power efficiency is paramount.

Applications

The versatility of the DSC612PI2A-01MD clock generator makes it an excellent choice for a multitude of applications, including but not limited to:

  • Consumer electronics
  • Internet of Things (IoT) devices
  • Wearable technology
  • Industrial control systems
  • Telecommunications equipment
  • Healthcare and medical devices

Microchip Technology's commitment to quality and performance is evident in the DSC612PI2A-01MD. This product offers designers and engineers a reliable and flexible clock generation solution, backed by Microchip's extensive support and resources. Whether for new designs or modernizing existing systems, the DSC612PI2A-01MD stands out as a top-tier choice for your clock generation needs.

Conclusion

With its combination of features, the DSC612PI2A-01MD from Microchip Technology is more than just a clock generator; it's a critical component that can help drive the efficiency and performance of your next project. Embrace the power of precision and reliability with this exceptional product in your electronic designs.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess