EN
  • EN
  • DE

DSC612PI3A-010KT

Part No DSC612PI3A-010KT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description 2-OUTPUT MEMS CLOCK GENERATOR, 1 / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC612
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 38.4MHz
Frequency - Output 2 32.768kHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6mA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 1.5 µA
Base Product Number DSC612
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343217-DSC612PI3A-010KT
Ultra Librarian 3D Model Ultra Librarian DSC612PI3A-010KT CAD Model

Description

Product Overview: DSC612PI3A-010KT from Microchip Technology

The DSC612PI3A-010KT is a sophisticated, low-power, programmable clock generator from Microchip Technology, designed to meet the precise clocking needs of modern electronic systems. This device is part of Microchip's extensive portfolio of clock and timing solutions, and it offers a versatile range of features that make it an ideal choice for a variety of applications, including consumer electronics, networking, telecommunications, and industrial systems.

Key Features

  • Multiple Outputs: The device offers three separate output enables, providing flexibility in generating different clock frequencies simultaneously.
  • Programmable: Users can easily program the clock output frequencies using the integrated I2C interface, ensuring compatibility with a wide range of microcontrollers and processors.
  • Low Power Consumption: Designed for energy efficiency, the DSC612PI3A-010KT consumes minimal power, which is crucial for battery-powered and portable devices.
  • Frequency Range: The device supports a wide frequency range, making it suitable for various applications that require different clock speeds.
  • Stability: High stability and low jitter performance ensure reliable operation and signal integrity, which is essential for high-speed digital systems.

Applications

The versatility of the DSC612PI3A-010KT clock generator makes it suitable for multiple applications. It can be used in consumer electronics, such as smart home devices and gaming consoles, where reliable clock generation is crucial for system performance. In networking and telecommunications, the device ensures synchronized data transfer and signal processing. Industrial systems also benefit from its precision and reliability in applications that require stable and accurate timing signals.

Technical Specifications

  • Supply Voltage: The device operates at a standard supply voltage, accommodating common system power rails.
  • Operating Temperature Range: It is designed to work within a broad temperature range, ensuring operation in various environmental conditions.
  • Packaging: The DSC612PI3A-010KT comes in a compact package, making it easy to integrate into space-constrained designs.

Overall, the DSC612PI3A-010KT from Microchip Technology is a reliable, programmable clock generator that provides designers with a highly flexible and efficient solution for their clocking needs across a wide array of electronic applications.

You May Also Be Interested in

Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess