EN
  • EN
  • DE

DSC612RA3A-010S

Part No DSC612RA3A-010S
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description 2-OUTPUT MEMS CLOCK GENERATOR 2. / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC612
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25MHz
Frequency - Output 2 26MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 6mA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Base Product Number DSC612
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343935-DSC612RA3A-010S
Ultra Librarian 3D Model Ultra Librarian DSC612RA3A-010S CAD Model

Description

Microchip Technology's DSC612RA3A-010S: A High-Performance Clock Generator

The DSC612RA3A-010S from Microchip Technology is a state-of-the-art clock generator that offers exceptional performance and flexibility, making it an ideal choice for a variety of applications, including consumer electronics, networking, telecommunications, and industrial systems.

Key Features:

  • Multiple Outputs: The device supports two low-power LVCMOS outputs, which can be independently programmed to provide different frequencies, enabling the support of multiple components with varying clock requirements.
  • Wide Frequency Range: With an output frequency range of 2 kHz to 133 MHz, the DSC612RA3A-010S can cater to a broad spectrum of applications, ensuring compatibility with both low and high-speed devices.
  • Low Power Consumption: Designed with power efficiency in mind, this clock generator operates with a minimal power draw, making it suitable for battery-powered and energy-sensitive applications.
  • Programmable: The device is fully programmable via I2C interface, allowing for easy customization and on-the-fly frequency adjustments to meet specific system requirements.
  • Stability: It provides excellent frequency stability and jitter performance, ensuring reliable and consistent clock signals for critical applications.
  • Compact Package: Housed in a compact 6-pin DFN package, the DSC612RA3A-010S is designed to save valuable board space while delivering its robust features.

Applications:

The versatility of the DSC612RA3A-010S makes it a perfect fit for a wide range of applications. It is particularly useful in:

  • IoT devices
  • Wearable technology
  • Smart home systems
  • Data communication equipment
  • Portable medical devices
  • Industrial control systems

Conclusion:

The DSC612RA3A-010S clock generator from Microchip Technology is a versatile and efficient solution for systems requiring reliable and precise clock signals. With its programmable features, low power consumption, and compact design, it is an excellent choice for designers looking to optimize their systems for performance and space. Whether for consumer electronics or industrial applications, the DSC612RA3A-010S stands out as a top-tier component in its class.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess