EN
  • EN
  • DE

DSC612RI1A-016Q

Part No DSC612RI1A-016Q
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC612
Package Tube
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2.5x2)
Base Product Number DSC612
Standard Package 140
REACH Status REACH Unaffected
Win Source Part Number 1344246-DSC612RI1A-016Q
Ultra Librarian 3D Model Ultra Librarian DSC612RI1A-016Q CAD Model

Description

Microchip Technology's DSC612RI1A-016Q: A High-Performance Clock Generator

The DSC612RI1A-016Q from Microchip Technology is a state-of-the-art clock generator designed to meet the demanding requirements of modern electronic systems. This versatile component is engineered to provide precise clock signals, which are essential for synchronizing various digital components within a system.

At the heart of the DSC612RI1A-016Q lies a highly integrated circuit that can generate multiple output clocks from a single input. Its flexibility is one of its key features, allowing it to cater to a variety of applications, including consumer electronics, networking, telecommunications, and industrial automation.

This clock generator is known for its low-jitter performance, which is crucial for maintaining the integrity of high-speed signals. By minimizing signal distortion, the DSC612RI1A-016Q ensures reliable operation of critical system components, such as microprocessors, FPGAs, and high-speed data converters.

Key features of the DSC612RI1A-016Q include:

  • Multiple Outputs: The device can provide up to four configurable clock outputs, allowing for a high degree of design flexibility.
  • Low Power Consumption: Designed with power efficiency in mind, it helps in reducing the overall power budget of the system.
  • Wide Frequency Range: It supports a broad range of output frequencies, making it suitable for various applications with different clocking requirements.
  • Easy Integration: The small package footprint and minimal external component requirements make it easy to integrate into system designs.
  • Programmable: Users can program the output frequencies and other parameters, providing a customizable solution that can adapt to specific design needs.

The DSC612RI1A-016Q is also designed with robustness in mind, offering excellent thermal performance and long-term reliability. Its compact form factor ensures that it can fit into space-constrained applications without sacrificing performance or functionality.

For designers looking to enhance their system's performance with a reliable and flexible clocking solution, the DSC612RI1A-016Q from Microchip Technology is an excellent choice. It combines high performance, ease of use, and versatility to meet the needs of today's complex electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess