EN
  • EN
  • DE

DVITDM8148CCYE1

Part No DVITDM8148CCYE1
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 684FCBGA / DSP TMX320DM814x ARM Cortex A8 45nm 684-Pin FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DM81x Video SOC, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB
Clock Rate 750MHz DSP, 1GHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 1.08MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 0.95V, 1.1V, 1.2V, 1.35V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 684-BFBGA, FCBGA
Manufacturer Package 684-FCBGA (23x23)
Win Source Part Number 773606-DVITDM8148CCYE1
Popularity Medium
Supply and Demand Status Limited
Family Name DVITDM8148
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DVITDM8148CCYE1 CAD Model

Description

Product Overview: DVITDM8148CCYE1

The DVITDM8148CCYE1 is a highly integrated, high-performance digital media processor from Texas Instruments (TI), designed to meet the intense processing demands of modern multimedia and communication applications. This processor is part of TI's DaVinci series, which is renowned for its robust video, imaging, and graphics processing capabilities. The DVITDM8148CCYE1 is an ideal choice for developers looking to create advanced digital media products with fast time-to-market.

Key Features

  • Advanced ARM Core: At the heart of the DVITDM8148CCYE1 is an ARM Cortex-A8 core that runs at up to 1GHz, providing the computational power needed for complex algorithms and control tasks.
  • Integrated DSP: The device includes a TI C674x DSP core, which is optimized for high-performance signal processing, enabling efficient handling of audio and video encoding/decoding, as well as image processing tasks.
  • High-Definition Video Support: It boasts a high-definition video processing subsystem, making it capable of handling multiple video streams with support for various codecs and formats, ideal for applications such as surveillance, streaming, and video conferencing.
  • 3D Graphics Acceleration: With an integrated SGX530 3D graphics engine, the processor provides exceptional graphics acceleration, suitable for creating immersive graphical user interfaces and 3D content.
  • Extensive Connectivity: The DVITDM8148CCYE1 offers a wide range of connectivity options, including PCIe, HDMI, SATA, Gigabit Ethernet, and more, ensuring flexibility in system design and the ability to handle diverse I/O requirements.
  • Low Power Consumption: Despite its powerful features, the processor is designed to be energy efficient, making it suitable for portable and battery-powered devices.

Applications

The versatility of the DVITDM8148CCYE1 makes it suitable for a variety of applications, including:

  • High-end IP network cameras and DVRs
  • Digital signage and point-of-sale terminals
  • Medical imaging and patient monitoring systems
  • Interactive media devices and IPTV set-top boxes
  • Industrial automation and control systems

With its combination of power, performance, and connectivity, the Texas Instruments DVITDM8148CCYE1 is a comprehensive solution for developers looking to push the boundaries of what's possible in digital media and communications technology.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess