EN
  • EN
  • DE

DSC612RI2A-01GE

Part No DSC612RI2A-01GE
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC612
Package Tube
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2.5x2)
Base Product Number DSC612
Standard Package 140
REACH Status REACH Unaffected
Win Source Part Number 1344267-DSC612RI2A-01GE
Ultra Librarian 3D Model Ultra Librarian DSC612RI2A-01GE CAD Model

Description

Product Overview: DSC612RI2A-01GE from Microchip Technology

The DSC612RI2A-01GE is a high-performance, low-power clock generator from Microchip Technology, designed to meet the demanding requirements of modern electronic systems. This versatile device is capable of generating multiple output frequencies and is ideal for applications across various industries, including telecommunications, consumer electronics, and automotive systems.

Key Features

  • Multiple Outputs: The DSC612RI2A-01GE provides four programmable clock outputs, allowing for flexibility in system design and simplifying the clock tree architecture.
  • Low Jitter Performance: With its low phase noise and jitter characteristics, the device ensures high-quality signal integrity, which is crucial for high-speed communication protocols and data transfer applications.
  • Wide Frequency Range: The clock generator supports a wide frequency range, making it suitable for various applications that require different clocking speeds.
  • Configurability: The device is highly configurable, with the ability to set output frequencies through I2C or SPI interfaces, providing designers with the flexibility to tailor the clock outputs to specific system requirements.
  • Power Efficiency: Designed for power-sensitive applications, the DSC612RI2A-01GE operates with low power consumption, contributing to overall system power efficiency.
  • Small Form Factor: The compact package size of the DSC612RI2A-01GE makes it an excellent choice for space-constrained applications.

Applications

The DSC612RI2A-01GE is suitable for a broad range of applications, including but not limited to:

  • Wireless communication systems
  • Networking equipment
  • Consumer electronics such as smart TVs and gaming consoles
  • Industrial control systems
  • Automotive infotainment and telematics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC612RI2A-01GE is no exception. It is built to meet the high standards of reliability and performance that customers have come to expect from Microchip products, ensuring stable and consistent operation across a wide range of environmental conditions.

With its combination of performance, versatility, and reliability, the DSC612RI2A-01GE from Microchip Technology is an excellent choice for designers looking to optimize their system clock architecture with a single, efficient solution.

You May Also Be Interested in

Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess