EN
  • EN
  • DE

DSC612RI2A-01J8

Part No DSC612RI2A-01J8
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC612
Package Tube
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2.5x2)
Base Product Number DSC612
Standard Package 140
REACH Status REACH Unaffected
Win Source Part Number 1344272-DSC612RI2A-01J8
Ultra Librarian 3D Model Ultra Librarian DSC612RI2A-01J8 CAD Model

Description

Product Overview: DSC612RI2A-01J8 by Microchip Technology

The DSC612RI2A-01J8 is a cutting-edge, low-power, programmable clock generator designed and manufactured by Microchip Technology. This component is a member of the versatile and reliable clock generation family that Microchip is known for, providing a perfect solution for a wide range of applications that require precise clock signals.

Key Features

  • Multiple Outputs: The DSC612RI2A-01J8 offers two low-power, programmable clock outputs, enabling designers to use a single clock generator for multiple clocking needs within their design.
  • Frequency Range: This device supports a wide frequency range, providing flexibility for various applications and allowing for precise clock management.
  • Low Power Consumption: With energy efficiency in mind, the DSC612RI2A-01J8 is designed to operate with minimal power consumption, making it suitable for battery-powered and portable devices.
  • Programmability: Users can program the output frequencies, which means that the same device can be used for multiple projects, reducing inventory costs and simplifying the design process.
  • Stability: The clock generator provides high stability and low jitter, ensuring reliable performance for applications that demand consistent operation and timing precision.
  • Compact Package: The DSC612RI2A-01J8 comes in a compact, surface-mount package, which is ideal for space-constrained applications.

Applications

The versatility of the DSC612RI2A-01J8 makes it an excellent choice for a variety of applications, including but not limited to:

  • Consumer electronics
  • Portable and wearable devices
  • Internet of Things (IoT) devices
  • Networking equipment
  • Embedded systems

Why Choose Microchip Technology's DSC612RI2A-01J8?

Microchip Technology's commitment to quality and performance is evident in the DSC612RI2A-01J8 clock generator. With its programmability, low power consumption, and stable performance, this product is an excellent choice for designers looking to optimize their systems' timing solutions. Whether you are working on a new consumer gadget, a sophisticated IoT device, or any other project requiring reliable clock signals, the DSC612RI2A-01J8 offers the functionality and dependability needed to ensure your product's success.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess