EN
  • EN
  • DE

PL502-38OC-R

Part No PL502-38OC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC VCXO 25MHZ 16TSSOP / Clock Generator 12MHz to 25MHz-IN 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
PLL Yes
Input Crystal
Output LVPECL
Number of Circuits 1
Frequency - Max 800MHz
Divider/Multiplier Yes/Yes
Operating Supply Voltage 2.97 V ~ 3.63 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 792397-PL502-38OC-R
Popularity Medium
Supply and Demand Status Limited
Family Name PL502-38
Introduction Date August 28, 2012
ECCN EAR99
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PL502-38OC-R CAD Model

Description

Microchip Technology's PL502-38OC-R: A High-Performance Oscillator

The PL502-38OC-R is a state-of-the-art oscillator component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is engineered to deliver stable and reliable clock signals for a variety of applications, ranging from networking and telecommunications to industrial and consumer electronics.

Key Features

  • Frequency Range: The PL502-38OC-R operates over a broad frequency range, making it highly adaptable for different applications.
  • Low Jitter Performance: With its low jitter characteristics, this oscillator ensures high-quality signal integrity, which is crucial for high-speed digital communication.
  • Supply Voltage: It supports a standard supply voltage, facilitating easy integration into various circuit designs without the need for additional voltage regulation components.
  • Operating Temperature Range: The device is designed to perform reliably across a wide temperature range, suitable for harsh environments and outdoor applications.
  • Package: Housed in a compact and robust package, the PL502-38OC-R is designed for space-constrained applications while providing excellent environmental resistance.

Applications

The versatility of the PL502-38OC-R makes it an ideal choice for various applications, including:

  • High-speed data communication systems
  • Wireless infrastructure
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The PL502-38OC-R oscillator is no exception, built to meet stringent quality standards. Customers can trust in the reliability and performance of this component to keep their systems running smoothly.

Easy Integration

With its standard footprint and electrical characteristics, the PL502-38OC-R is designed for easy integration into existing designs, minimizing the need for extensive redesigns or additional components. This ease of integration, combined with Microchip's support and documentation, makes the PL502-38OC-R a smart choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess