EN
  • EN
  • DE

DSC613RI3A-016PT

Part No DSC613RI3A-016PT
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC613
Package Tape & Reel
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2x1.6)
Base Product Number DSC613
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1344320-DSC613RI3A-016PT
Ultra Librarian 3D Model Ultra Librarian DSC613RI3A-016PT CAD Model

Description

Microchip Technology DSC613RI3A-016PT Product Overview

The DSC613RI3A-016PT from Microchip Technology is a highly integrated and versatile clock generator, designed to meet the stringent requirements of modern electronic systems. This compact, low-power device offers a perfect solution for generating multiple high-quality clock outputs from a single input source, making it an ideal choice for a wide range of applications including consumer electronics, networking, telecommunications, and industrial systems.

Key Features

  • Multiple Outputs: The device provides three differential clock outputs, enabling it to support various subsystems simultaneously.
  • Low Jitter Performance: Engineered for precision, it delivers low-jitter clock signals, which is crucial for high-speed digital interfaces.
  • Configurability: It offers a wide range of programmable features, including output frequency and voltage, allowing for customization to specific application needs.
  • Power Efficiency: Its low-power consumption makes it suitable for battery-operated devices and applications where power efficiency is a priority.
  • Compact Size: The DSC613RI3A-016PT comes in a small package, saving valuable board space and making it easy to fit into space-constrained designs.

Applications

The versatility of the DSC613RI3A-016PT clock generator makes it a go-to component for a variety of electronic systems. It is particularly useful in:

  • Portable and wearable devices where power conservation is essential.
  • High-performance computing and networking equipment requiring stable and reliable clock sources.
  • Industrial automation systems that demand precise timing for control and process synchronization.
  • Consumer electronics, including smart home devices and multimedia systems, where multiple clock domains are necessary.

Technical Specifications

The technical specifications of the DSC613RI3A-016PT include:

  • Supply Voltage: 1.8V ±5%
  • Output Frequency Range: Configurable
  • Package: 16-VFQFN Exposed Pad
  • Operating Temperature Range: -40°C to +85°C

With its combination of multiple outputs, low jitter, configurability, power efficiency, and compact size, the DSC613RI3A-016PT from Microchip Technology stands out as a sophisticated solution for clock generation in a multitude of electronic products.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess