EN
  • EN
  • DE

DSC6183CE2A-060K000T

Part No DSC6183CE2A-060K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 60.0000KHZ CMOS SMD / 60 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 60 kHz
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344129-DSC6183CE2A-060K000T
Ultra Librarian 3D Model Ultra Librarian DSC6183CE2A-060K000T CAD Model

Description

The DSC6183CE2A-060K000T is a cutting-edge MEMS oscillator from the well-renowned Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance device is designed to deliver exceptional frequency stability and reliability for a wide range of applications, including IoT devices, consumer electronics, and industrial systems.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 60 kHz, making it ideal for applications requiring consistent clock signals.
  • Supply Voltage: It supports a supply voltage range from 1.71V to 3.63V, providing flexibility for different power requirements and ensuring compatibility with various system designs.
  • Low Power Consumption: Designed for energy efficiency, the DSC6183CE2A-060K000T consumes minimal power, which is crucial for battery-operated devices where power conservation is key.
  • Stability: With excellent frequency stability, this oscillator maintains consistent performance over a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Compact Size: The device comes in a compact 2.5mm x 2.0mm package, making it suitable for space-constrained applications without compromising on performance.
  • Output Type: It features a CMOS output, which is compatible with most digital circuits, providing a versatile solution for clock generation.

Applications

The DSC6183CE2A-060K000T is ideal for a multitude of applications where precise timing is essential. It is commonly used in:

  • Wearable Electronics
  • Smart Home Devices
  • Portable Medical Devices
  • Industrial Control Systems
  • Wireless Communications

Quality and Reliability

Microchip Technology is known for its commitment to quality and the DSC6183CE2A-060K000T is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it meets the needs of even the most demanding applications.

Environmental Compliance

The DSC6183CE2A-060K000T is compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it adheres to environmental regulations and can be used in global markets.

You May Also Be Interested in

TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess