EN
  • EN
  • DE

DSC6301CI2CA-025.0000T

Part No DSC6301CI2CA-025.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ LVCMOS / 25 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344110-DSC6301CI2CA-025.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6301CI2CA-025.0000T CAD Model

Description

Microchip Technology DSC6301CI2CA-025.0000T Crystal Oscillator

The DSC6301CI2CA-025.0000T is a cutting-edge crystal oscillator device from Microchip Technology, renowned for its precision timing solutions and reliability. This component is designed to provide a stable and accurate clock signal, which is crucial for digital circuits to synchronize and perform tasks efficiently. With a frequency of 25.0000 MHz, it is suitable for a wide range of applications, including but not limited to microprocessors, communication systems, and embedded devices.

This MEMS-based oscillator offers several advantages over traditional quartz crystal oscillators. It features a low power consumption profile, which makes it an excellent choice for battery-powered and portable devices. The DSC6301 series is engineered to provide low jitter and high stability, ensuring a clean and stable clock signal for sensitive applications that require high precision.

The DSC6301CI2CA-025.0000T comes in a compact 4-SMD, no lead package, making it ideal for modern, space-constrained electronic designs. The small footprint allows designers to save valuable board space without compromising on performance. Furthermore, it is designed to withstand harsh environmental conditions, which is a testament to its robustness and reliability.

Key features of this oscillator include:

  • Frequency: 25.0000 MHz
  • Supply Voltage: 1.8V to 3.3V
  • Output Type: CMOS
  • Operating Temperature Range: -40°C to +85°C
  • Frequency Stability: ±25ppm
  • Package / Case: 4-SMD, No Lead

The DSC6301CI2CA-025.0000T is also designed with ease of integration in mind. It requires no external load capacitors, which simplifies the design and reduces the bill of materials. Its built-in frequency stability ensures minimal frequency deviation over the full range of operating conditions, providing consistent performance throughout the product's lifespan.

In summary, the DSC6301CI2CA-025.0000T from Microchip Technology is a high-quality, reliable crystal oscillator solution that offers excellent performance for a variety of electronic applications. Its low power consumption, high stability, and compact size make it an ideal choice for designers looking to optimize their systems for both performance and space efficiency.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess