EN
  • EN
  • DE

DSC6301CI2CA-036.0000

Part No DSC6301CI2CA-036.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 36.0000MHZ LVCMOS / 36 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 36 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343576-DSC6301CI2CA-036.0000
Ultra Librarian 3D Model Ultra Librarian DSC6301CI2CA-036.0000 CAD Model

Description

Microchip Technology DSC6301CI2CA-036.0000

The DSC6301CI2CA-036.0000 is a high-performance, low-power silicon MEMS oscillator from the renowned manufacturer Microchip Technology. This precision oscillator is designed to deliver exceptional stability and reliability for a wide range of applications, including but not limited to embedded systems, IoT devices, and portable electronics.

With a fixed frequency of 36.0000 MHz, this device offers a stable timing solution that can effectively replace traditional crystal oscillators. The DSC6301 series is known for its low jitter and high frequency stability, making it an excellent choice for applications that require precise timing, such as high-speed communication interfaces and digital signal processing.

Key Features:

  • Frequency: 36.0000 MHz
  • Supply Voltage: 1.8V to 3.3V
  • Output Type: CMOS
  • Packaging: 4-SMD, No Lead (DFN, LCC)
  • Temperature Stability: ±25 ppm
  • Operating Temperature Range: -40°C to +85°C
  • Low Power Consumption
  • RoHS Compliant

The DSC6301CI2CA-036.0000 is housed in a compact 4-SMD, no-lead package, which not only saves valuable board space but also facilitates easier integration into various design layouts. Its operating temperature range of -40°C to +85°C ensures that the oscillator performs consistently across a wide range of environmental conditions.

Notably, this oscillator is designed to be energy-efficient, which is crucial for battery-powered devices where power consumption is a critical consideration. The low power draw helps in prolonging the battery life of the device it powers, which is a significant advantage for portable and remote applications.

Microchip Technology's commitment to quality means that the DSC6301CI2CA-036.0000 is RoHS compliant, ensuring that it meets the latest environmental standards and restrictions on hazardous substances. This commitment extends to providing a timing solution that is not only technologically advanced but also environmentally responsible.

In summary, the DSC6301CI2CA-036.0000 from Microchip Technology is a robust, high-performance MEMS oscillator that offers a reliable and precise timing solution for a multitude of electronic applications. Its combination of low power consumption, high stability, and compact form factor makes it an ideal choice for designers looking to enhance the performance and efficiency of their products.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess