EN
  • EN
  • DE

DSC6301CI2FA-025.0000T

Part No DSC6301CI2FA-025.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ LVCMOS / 25 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343977-DSC6301CI2FA-025.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6301CI2FA-025.0000T CAD Model

Description

Product Overview: DSC6301CI2FA-025.0000T

The DSC6301CI2FA-025.0000T is a high-performance, low-power MEMS oscillator from the renowned semiconductor manufacturer, Microchip Technology. This precision timing device is designed to meet the demanding requirements of modern electronic systems, offering a stable and reliable clock source with a fixed frequency of 25.0000 MHz.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 25.0000 MHz, making it an ideal choice for applications requiring a precise 25 MHz clock signal.
  • Supply Voltage: It supports a wide range of supply voltages from 1.71V to 3.63V, providing flexibility for different system power requirements.
  • Low Power Consumption: Designed for energy-efficient performance, the DSC6301CI2FA-025.0000T is optimized for low-power applications, helping to extend battery life in portable devices.
  • Package: The device comes in a compact 4-SMD, no lead package, which is suitable for space-constrained applications.
  • Temperature Stability: It offers excellent temperature stability, ensuring consistent performance across a wide temperature range, typically from -40°C to +85°C.
  • Output Type: The oscillator provides a CMOS output, delivering a square wave that can easily interface with a variety of digital circuits.

Applications

The DSC6301CI2FA-025.0000T is versatile and can be used in a broad spectrum of applications, including:

  • Consumer electronics such as wearables, smart home devices, and portable media players.
  • Industrial and automotive systems that require a reliable clock source for microcontrollers and digital signal processors.
  • Communication equipment, including wireless modules and network infrastructure.
  • Medical devices where precision and reliability are critical.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6301CI2FA-025.0000T is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance for critical applications. With its robust design and proven technology, this MEMS oscillator is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess