EN
  • EN
  • DE

DSC6301JI1GA-027.0000

Part No DSC6301JI1GA-027.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM MEMS OSC 0.25% / 27 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344159-DSC6301JI1GA-027.0000
Ultra Librarian 3D Model Ultra Librarian DSC6301JI1GA-027.0000 CAD Model

Description

Microchip Technology's DSC6301JI1GA-027.0000: A High-Precision MEMS Oscillator

The DSC6301 series from Microchip Technology represents a line of high-stability MEMS oscillators designed for a wide range of applications where reliability and precision are critical. The DSC6301JI1GA-027.0000 is a standout component in this series, offering exceptional performance and robustness in a compact surface-mount package.

Key Features

  • Frequency: The oscillator has a fixed output frequency of 27.0000 MHz, suitable for various digital applications, including microprocessors, DSPs, and high-speed communication protocols.
  • Supply Voltage: It operates at a supply voltage of 1.8V to 3.3V, making it versatile for use in both low-power and standard digital systems.
  • Stability: With excellent frequency stability, the DSC6301JI1GA-027.0000 ensures reliable operation even under varying environmental conditions.
  • Package: The device comes in a 4-SMD, no-lead package, which minimizes the footprint on the circuit board and is ideal for designs where space is at a premium.
  • Temperature Range: It is designed to operate over an industrial temperature range, making it suitable for harsh environments.
  • Low Power Consumption: The oscillator is optimized for low power consumption, contributing to the energy efficiency of the end application.
  • Output Type: It provides a CMOS output, ensuring compatibility with most digital logic families.

Applications

The DSC6301JI1GA-027.0000 is ideal for various high-tech applications, including:

  • Portable electronics where power efficiency is crucial
  • Industrial and automotive systems requiring wide temperature operation
  • Networking equipment, such as routers and switches, where signal integrity is important
  • Consumer electronics that demand compact and reliable timing solutions

Advantages of MEMS Technology

Microchip's MEMS oscillators, like the DSC6301JI1GA-027.0000, offer several advantages over traditional crystal oscillators. These include better vibration and shock resistance, smaller package sizes, and improved long-term reliability. Additionally, MEMS oscillators provide shorter lead times and more flexibility in frequency programming.

With its robust feature set and the inherent benefits of MEMS technology, the DSC6301JI1GA-027.0000 from Microchip Technology is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess