EN
  • EN
  • DE

DSC6301JI2BA-048.0000

Part No DSC6301JI2BA-048.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM MEMS OSC +-0.5% / 48 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 48 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343781-DSC6301JI2BA-048.0000
Ultra Librarian 3D Model Ultra Librarian DSC6301JI2BA-048.0000 CAD Model

Description

Microchip Technology DSC6301JI2BA-048.0000 Crystal Oscillator

The DSC6301JI2BA-048.0000 is a high-quality, low-power, fixed-frequency MEMS (Micro-Electro-Mechanical Systems) oscillator produced by Microchip Technology. This precision device is designed to provide a stable and reliable clock frequency of 48.0000 MHz, which is essential for a wide range of electronic applications, including microprocessor and microcontroller-based systems, IoT devices, and portable electronics.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 48.0000 MHz, offering a precise clock signal for timing-sensitive digital circuits.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V to 3.3V, making it versatile for use in various systems with different power requirements.
  • Low Power Consumption: This device is engineered for energy efficiency, which is critical for battery-powered and portable devices where power conservation is paramount.
  • Package: The DSC6301 series comes in a compact 4-SMD, no lead package, which is suitable for space-constrained applications.
  • Temperature Stability: It provides excellent temperature stability, ensuring consistent performance across a wide temperature range.
  • Long-term Reliability: The MEMS technology used in this oscillator ensures high reliability and reduced risk of failure compared to traditional quartz crystal oscillators.

Applications

The DSC6301JI2BA-048.0000 is ideal for use in various applications where a stable and accurate clock source is required. Some of these applications include:

  • Wireless communication systems
  • Networking equipment
  • Consumer electronics
  • Wearable technology
  • Industrial control systems
  • Medical devices

Quality and Standards

Microchip Technology is known for its commitment to quality and reliability. The DSC6301JI2BA-048.0000 oscillator is manufactured to meet stringent industry standards, ensuring performance and durability for critical applications. Users can trust this component to deliver consistent operation and contribute to the overall stability of their electronic systems.

For designers and engineers looking for a compact, efficient, and reliable timing solution, the Microchip Technology DSC6301JI2BA-048.0000 MEMS oscillator is an excellent choice that combines performance with long-term dependability.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess