EN
  • EN
  • DE

DSC6311JA1AB-054.0000T

Part No DSC6311JA1AB-054.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 54 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 54 MHz
Function Standby (Power Down)
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Spread Spectrum Bandwidth ±0.25%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6311
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343017-DSC6311JA1AB-054.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6311JA1AB-054.0000T CAD Model

Description

Product Overview: DSC6311JA1AB-054.0000T

The DSC6311JA1AB-054.0000T is a high-quality, low-jitter MEMS oscillator designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This precision oscillator is specifically engineered to deliver stable and reliable frequency control in a wide array of electronic applications.

Key Features

  • Frequency: The device offers a fixed output frequency of 54.0000 MHz, suitable for high-speed digital signal processing, networking, and communication systems.
  • Package: It comes in a compact 6-SMD, no lead package, which allows for efficient space utilization on printed circuit boards (PCBs).
  • Supply Voltage: Operating with a supply voltage of 1.8V, the DSC6311JA1AB-054.0000T is optimized for low-power applications, contributing to energy savings in portable and battery-operated devices.
  • Stability: The oscillator provides excellent frequency stability, making it an ideal choice for applications requiring consistent performance over a range of environmental conditions.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable operation in environments subjected to extreme temperatures.
  • Low Jitter: The low phase jitter characteristic of this MEMS oscillator makes it particularly well-suited for high-definition video, audio, and other multimedia applications where signal integrity is paramount.

Applications

Microchip's DSC6311JA1AB-054.0000T is versatile and can be used in a variety of applications, including:

  • Networking equipment such as routers, switches, and wireless communication systems
  • Consumer electronics including high-resolution televisions, gaming consoles, and audio systems
  • Industrial and IoT devices that require precise timing for control and data acquisition
  • Portable and battery-operated devices where power efficiency is crucial

Quality and Reliability

As with all Microchip products, the DSC6311JA1AB-054.0000T is built to the highest standards of quality and reliability. Customers can trust this oscillator to perform consistently in their critical applications, backed by Microchip Technology's commitment to customer satisfaction and technical support.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess