EN
  • EN
  • DE

DSC6311JI1EA-030.0000

Part No DSC6311JI1EA-030.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM MEMS OSCILLATOR / 30 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 30 MHz
Function Standby (Power Down)
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±2.00%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344096-DSC6311JI1EA-030.0000
Ultra Librarian 3D Model Ultra Librarian DSC6311JI1EA-030.0000 CAD Model

Description

Product Overview: DSC6311JI1EA-030.0000

The DSC6311JI1EA-030.0000 is a high-precision, low-power MEMS oscillator from Microchip Technology, designed to serve as a reliable clock source in a wide range of electronic applications. This state-of-the-art component combines the advanced capabilities of MEMS technology with low-power consumption, making it an ideal choice for portable and battery-powered devices.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 30.0000 MHz, providing a stable and accurate clock signal for your circuitry.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, accommodating a variety of design requirements and ensuring compatibility with different logic levels.
  • Output Type: The device offers a CMOS output, which is widely used and easily interfaced with most digital integrated circuits.
  • Package: Enclosed in a compact 4-SMD, no lead package, the DSC6311JI1EA-030.0000 is designed for surface-mount technology, allowing for efficient assembly and space-saving on PCBs.
  • Stability: It boasts excellent frequency stability, ensuring minimal signal deviation over a range of environmental conditions.
  • Operating Temperature: The oscillator is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The DSC6311JI1EA-030.0000 is versatile and can be used in various applications such as:

  • Consumer electronics
  • Internet of Things (IoT) devices
  • Portable and wearable technology
  • Industrial controls and automation
  • Telecommunications
  • Medical equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC6311JI1EA-030.0000 is no exception. It is manufactured to meet stringent industry standards, ensuring long-term performance and consistency for critical applications where timing accuracy is paramount.

Overall, the DSC6311JI1EA-030.0000 from Microchip Technology is a high-performance, reliable solution for designers looking to integrate a precision clock source into their electronic projects.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess