EN
  • EN
  • DE

DSC6331MA1AB-025.0000T

Part No DSC6331MA1AB-025.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 25 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Spread Spectrum Bandwidth ±0.25%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6331
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342974-DSC6331MA1AB-025.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6331MA1AB-025.0000T CAD Model

Description

Microchip Technology's DSC6331MA1AB-025.0000T MEMS Oscillator

The DSC6331MA1AB-025.0000T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance, low-power oscillator offers a precise and stable frequency of 25.0000 MHz, making it an ideal component for a wide range of electronic applications.

Key Features

  • Frequency: The device boasts a precise frequency of 25.0000 MHz, which is essential for applications requiring high accuracy and timing precision.
  • Package: It comes in a compact 4-SMD, no lead package, allowing for space-saving integration into various electronic systems.
  • Supply Voltage: The oscillator operates at a voltage range of 1.71V to 3.63V, catering to low-power requirements and enabling use in battery-powered devices.
  • Stability: It provides excellent temperature stability, ensuring reliable performance across a wide range of operating conditions.
  • Output Type: The DSC6331MA1AB-025.0000T features a CMOS output, known for its high noise immunity and low power consumption.

Applications

This MEMS oscillator is versatile and can be used in various applications, including but not limited to:

  • Consumer electronics such as wearables, smart home devices, and portable multimedia systems
  • Industrial automation and control systems, where precision timing is crucial
  • Telecommunication equipment, including routers, switches, and base stations
  • Automotive electronics, particularly in systems that require robust and reliable frequency sources
  • Internet of Things (IoT) devices, where power efficiency and compact design are highly valued

Advantages of MEMS Technology

The use of MEMS technology in oscillators like the DSC6331MA1AB-025.0000T provides several advantages over traditional quartz crystal oscillators:

  • Size: MEMS oscillators are significantly smaller, offering space-saving benefits.
  • Shock and Vibration Resistance: They exhibit higher resistance to mechanical shock and vibration, making them suitable for harsh environments.
  • Power Efficiency: These devices consume less power, which is crucial for extending battery life in portable applications.
  • Long-Term Reliability: MEMS oscillators demonstrate superior long-term reliability due to their solid-state nature.

The DSC6331MA1AB-025.0000T from Microchip Technology is an exemplary solution for designers looking for a reliable, accurate, and power-efficient frequency control component.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess