EN
  • EN
  • DE

DSC6331MI2DA-008.0000

Part No DSC6331MI2DA-008.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 8 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 8 MHz
Function Standby (Power Down)
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±1.50%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 100
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342962-DSC6331MI2DA-008.0000
Ultra Librarian 3D Model Ultra Librarian DSC6331MI2DA-008.0000 CAD Model

Description

Product Overview: DSC6331MI2DA-008.0000 by Microchip Technology

The DSC6331MI2DA-008.0000 is a high-performance silicon MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is designed to meet the rigorous demands of modern electronic systems, providing a reliable and stable clock source for various applications including IoT devices, consumer electronics, industrial automation, and telecommunications equipment.

Key Features

  • Frequency: The device offers a fixed output frequency of 8.0000 MHz, suitable for a wide range of applications that require a standard clock frequency.
  • Package: The DSC6331 series comes in a compact 4-SMD, no lead package, which is ideal for space-constrained applications.
  • Stability: It provides excellent frequency stability, ensuring consistent performance and reducing the risk of system errors or failures.
  • Supply Voltage: The oscillator operates on a supply voltage of 1.8V, making it suitable for low-power applications and helping to extend battery life in portable devices.
  • Operating Temperature Range: With an operating temperature range of -40°C to +85°C, this oscillator can withstand harsh environmental conditions, making it reliable for use in outdoor or industrial settings.
  • Output Type: The DSC6331MI2DA-008.0000 features a CMOS output, providing compatibility with most digital circuits and ensuring easy integration into a variety of designs.

Advantages

The use of MEMS technology in the DSC6331MI2DA-008.0000 offers several advantages over traditional quartz crystal oscillators. These include better shock and vibration resistance, smaller size, and quicker start-up time. Furthermore, MEMS oscillators like this product from Microchip Technology are known for their long-term reliability and lower power consumption, making them an excellent choice for battery-powered and portable devices.

Applications

With its robust feature set and high reliability, the DSC6331MI2DA-008.0000 is an ideal clock solution for a broad spectrum of applications. It is particularly well-suited for wireless communication systems, Ethernet and USB interfaces, MP3 players, and industrial controllers, among others. Designers and engineers can leverage this high-quality oscillator to enhance the performance and stability of their electronic systems.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their support team.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess