EN
  • EN
  • DE

DSPIC30F2011-20I/P

Part No DSPIC30F2011-20I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 18DIP / MCU 16-bit dsPIC RISC 12KB Flash 3.3V 18-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 12KB (4K x 24)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Win Source Part Number 773433-DSPIC30F2011-20I/P
Popularity Medium
Supply and Demand Status Balance
Family Name DSPIC30F2011
Introduction Date September 10, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DSPIC30F2011-20I/P CAD Model

Description

Microchip Technology DSPIC30F2011-20I/P Product Overview

The DSPIC30F2011-20I/P is a high-performance digital signal controller (DSC) from Microchip Technology, renowned for its seamless integration of the control attributes of a microcontroller (MCU) with the computational capabilities of a digital signal processor (DSP). This 16-bit DSC is designed to cater to demanding applications that require a perfect blend of real-time performance and digital signal processing power.

Key Features

  • Core: The DSPIC30F2011-20I/P operates at a maximum frequency of 20 MHz, providing robust processing power for complex algorithms and control systems.
  • Program Memory: It comes with 12 KB of flash memory, allowing for ample space to store application code.
  • RAM: The device includes 1024 bytes of RAM, which is utilized for data storage and manipulation during operation.
  • I/O Pins: The DSC features 18 versatile input/output pins, providing flexibility in interfacing with a wide range of peripherals and external devices.
  • Timers: Multiple integrated timers support complex timing operations and PWM generation, which is essential for motor control and other time-sensitive tasks.
  • Analog-to-Digital Converter: It boasts a 10-bit ADC with up to 4 channels, enabling precise measurement of analog signals.
  • Communication Interfaces: The DSPIC30F2011-20I/P is equipped with a variety of communication interfaces, including UART, SPI, and I2C, facilitating easy data exchange with other devices.
  • Supply Voltage: This device operates within a supply voltage range of 4.5V to 5.5V, making it suitable for a wide range of power environments.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.
  • Packaging: It is available in a 28-pin PDIP package, which is ideal for prototyping and easy integration into various circuit designs.

Applications

The DSPIC30F2011-20I/P is ideally suited for applications that require high-speed and precise digital signal processing combined with traditional microcontroller functionalities. Common applications include motor control, power supplies, advanced sensors, automotive systems, and embedded audio processing. Its robust feature set enables designers to create sophisticated systems that require real-time control and processing without compromising on performance and efficiency.

With its powerful architecture and comprehensive feature set, the DSPIC30F2011-20I/P from Microchip Technology is an excellent choice for engineers and developers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,734 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess