EN
  • EN
  • DE

DSPIC30F2011-20I/SO

Part No DSPIC30F2011-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 18SOIC / MCU 16-bit dsPIC RISC 12KB Flash 3.3V/5V 18-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 12KB (4K x 24)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 773434-DSPIC30F2011-20I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F2011
Introduction Date September 10, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DSPIC30F2011-20I/SO CAD Model

Description

Microchip Technology DSPIC30F2011-20I/SO

The DSPIC30F2011-20I/SO is a high-performance digital signal controller (DSC) from Microchip Technology, renowned for its seamless integration of the control attributes of a microcontroller (MCU) with the computational prowess of a digital signal processor (DSP). This 16-bit DSC is encapsulated in a compact SOIC (Small Outline Integrated Circuit) package, making it an ideal choice for space-constrained applications that require advanced signal processing capabilities.

Key Features

  • Core: The device boasts a modified Harvard architecture that allows it to execute instructions and access data simultaneously, thus enabling faster processing speeds and efficient operation. It operates at a maximum frequency of 20MHz, which translates to a 50ns instruction cycle time.
  • Memory: It comes equipped with 12KB of on-board flash memory for program storage, alongside 512 bytes of RAM for data, ensuring ample space for complex applications and algorithms.
  • Digital I/O: The DSPIC30F2011-20I/SO provides 18 versatile I/O pins which support various digital interface standards, adding to the flexibility of system design.
  • Advanced Peripherals: It includes an array of peripherals such as a 10-bit Analog-to-Digital Converter (ADC) with up to 4 channels, PWM outputs, and UART and SPI communication modules, making it suitable for motor control, power conversion, and many other embedded applications.
  • Operating Conditions: This device is characterized for operation from -40°C to +85°C and is designed to withstand the demands of industrial environments.
  • Power Management: The DSPIC30F2011-20I/SO features Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and brown-out reset, ensuring reliable operation under varying power conditions.

Applications

The DSPIC30F2011-20I/SO is a versatile component that serves a wide range of applications, particularly excelling in areas that require a blend of control and signal processing. It is commonly used in motor control systems, power management, audio processing, advanced algorithms, and control systems in automotive and industrial markets.

With its robust set of features, the Microchip DSPIC30F2011-20I/SO stands out as a powerful solution for designers looking to leverage both DSP and MCU functionalities in a single, efficient package.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5049 $50.0980
49+ $2.0553 $100.7097
76+ $1.9911 $151.3236
104+ $1.9269 $200.3976
135+ $1.8627 $251.4645
180+ $1.6700 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess