EN
  • EN
  • DE

DSPIC30F2011-30I/P

Part No DSPIC30F2011-30I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 18DIP / dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 12KB (4K x 24) FLASH 18-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 12KB (4K x 24)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number DSPIC30F2011
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC30F2011-30IP,DSPIC30F201130IP
Standard Package 25
Win Source Part Number 1322671-DSPIC30F2011-30I/P
Ultra Librarian 3D Model Ultra Librarian DSPIC30F2011-30I/P CAD Model

Description

dsPIC30F2011-30I/P Microcontroller

The dsPIC30F2011-30I/P is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a DSP and the functionality of an MCU. This DSC is part of Microchip's esteemed dsPIC30F family, renowned for its seamless integration of digital signal processing and control capabilities.

This particular model, dsPIC30F2011-30I/P, comes in a PDIP (Plastic Dual In-line Package) with 18 pins. It operates at a maximum frequency of 30 MHz, providing robust processing power for complex algorithms and control systems. The device is optimized for a variety of applications, including motor control, power supplies, converters, and embedded control.

The dsPIC30F2011-30I/P features 12 Kbytes of Flash memory, which is ample space for firmware that can be updated in the field, and 512 bytes of SRAM, providing enough room for real-time data processing. It also has an impressive array of peripherals, including an ADC with 4 channels, PWM outputs, and multiple communication interfaces such as SPI and I2C, making it incredibly versatile for interfacing with other devices and sensors.

With its operating voltage range of 4.5V to 5.5V, this DSC maintains stable operation under various power supply conditions. Moreover, the dsPIC30F2011-30I/P is designed to perform in industrial temperature ranges from -40°C to +85°C, ensuring reliability and function in harsh environments.

Microchip Technology has equipped the dsPIC30F2011-30I/P with advanced features like interrupt handling, a flexible clock system, and power-saving modes, which make it an excellent choice for designers looking for a balance between performance and power efficiency. The device also supports DSP instructions, which allow for fast execution of complex mathematics used in digital filtering, real-time analysis, and other DSP applications.

In conclusion, the dsPIC30F2011-30I/P is a powerful and versatile DSC that is well-suited for high-performance embedded applications requiring efficient signal processing and control functionalities. Its robust set of features and reliable performance make it an ideal choice for engineers and developers in the field of industrial and embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess