EN
  • EN
  • DE

SNJ5472W

Part No SNJ5472W
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description AND-GATED J-K MASTER-SLAVE FLIP-FLOPS WITH PRESET AND CLEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256481-SNJ5472W
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ5472W CAD Model

Description

Introducing the SNJ5472W Logic Gate from Texas Instruments

The SNJ5472W is a high-quality integrated circuit produced by the renowned manufacturer Texas Instruments, known for its commitment to innovation and reliability in the field of semiconductor design. This particular product is a testament to Texas Instruments' expertise in creating components that are essential for modern electronic systems.

The SNJ5472W belongs to a family of dual 4-input positive-NOR gates. These gates are fundamental components used in digital electronics to implement logical operations. The NOR gate is a universal gate, meaning it can be used to construct any other type of logic gate, making the SNJ5472W an incredibly versatile component for a wide range of applications.

This integrated circuit is designed to operate over a wide range of voltage levels, providing designers with flexibility when integrating it into various systems. The SNJ5472W is characterized by its fast switching times and low power consumption, which are critical parameters for high-speed and energy-efficient electronic devices.

With its robust construction, the SNJ5472W is capable of withstanding harsh environmental conditions, making it suitable for use in industrial and military applications where reliability is paramount. The device is enclosed in a durable package that ensures its longevity and consistent performance even under strenuous use.

The SNJ5472W also features a standardized pin configuration, which simplifies the design process and allows for easy integration into existing circuits without the need for significant redesign. The logic levels of the SNJ5472W are compatible with other TTL (Transistor-Transistor Logic) devices, allowing for seamless interaction within a digital system.

Whether you are designing a complex computer system, a communication device, or a simple logic puzzle, the SNJ5472W from Texas Instruments is an excellent choice for reliable and efficient logical operations. Its proven track record and the backing of Texas Instruments' support and quality assurance make the SNJ5472W a smart investment for any project requiring high-performance logic gates.

For detailed specifications, application notes, and further information, please visit the Texas Instruments website or contact their customer support for assistance in integrating the SNJ5472W into your next project.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3063 $60.9189
7+ $16.6616 $116.6312
10+ $16.1410 $161.4100
13+ $15.6203 $203.0639
17+ $15.0996 $256.6932
23+ $13.5376 $311.3648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess