EN
  • EN
  • DE
  • IT

DSPIC30F3010-20I/SO

Part No DSPIC30F3010-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 28SOIC / dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 24KB (8K x 24) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 20
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC30F3010
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC30F301020ISO
Standard Package 27
Win Source Part Number 1321957-DSPIC30F3010-20I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3010-20I/SO CAD Model

Description

Microchip Technology DSPIC30F3010-20I/SO Overview

The DSPIC30F3010-20I/SO is a high-performance digital signal controller (DSC) from Microchip Technology, designed to offer a seamless blend of the processing power of a digital signal processor (DSP) with the features and simplicity of use of a microcontroller (MCU). This DSC is a member of the dsPIC30F family, which is renowned for its efficient data manipulation, enhanced peripherals, and flexible interfacing capabilities, making it an ideal choice for a wide range of embedded control applications.

Key Features

  • Core Performance: The device operates at up to 30 MIPS (Million Instructions Per Second) with a 16-bit modified Harvard architecture, ensuring fast and efficient signal processing capabilities.
  • Program Memory: It comes with 24 Kbytes of flash memory, providing ample space for storing complex programs and algorithms.
  • Data RAM: 2 Kbytes of data RAM are available for dynamic data storage and manipulation during operation.
  • Digital I/O: The DSPIC30F3010-20I/SO includes 22 general-purpose I/O pins for versatile interfacing with external components.
  • Robust Peripheral Set: Integrated peripherals include UART, SPI, and I2C modules for serial communication, as well as PWM outputs and analog-to-digital converters (ADC) for control applications.
  • Operating Voltage: It supports a wide operating voltage range of 2.5V to 5.5V, providing flexibility in power supply design.
  • Speed Grades: Available in multiple speed grades, with the 20I/SO version specifically designed to operate at 20 MHz.
  • Temperature Range: This device is specified for the industrial temperature range of -40°C to +85°C, ensuring reliable operation under harsh conditions.
  • Package: The DSPIC30F3010-20I/SO is offered in a 28-pin SOIC package, suitable for surface-mount technology (SMT) assembly processes.

Applications

The DSPIC30F3010-20I/SO is adept at handling applications that require a mix of control and signal processing tasks. These include motor control, power conversion, industrial automation, automotive systems, and consumer electronics, among others. Its high level of integration and performance makes it a go-to solution for developers looking to optimize board space while achieving advanced control and signal processing in their designs.

Overall, the DSPIC30F3010-20I/SO from Microchip Technology is a powerful and versatile DSC that combines the best of both worlds: the computational prowess of DSPs and the ease of use of traditional MCUs, making it an excellent choice for a myriad of sophisticated control applications.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess