EN
  • EN
  • DE

DSPIC30F3012-20I/P

Part No DSPIC30F3012-20I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 18DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 20 MIPS 24KB (8K x 24) FLASH 18-PDIP
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 18-DIP (0.300", 7.62mm)
Case / Package 18-PDIP
Family Name DSPIC30F3012
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917618-DSPIC30F3012-20I/P
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3012-20I/P CAD Model

Description

Microchip Technology DSPIC30F3012-20I/P Product Overview

The DSPIC30F3012-20I/P is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer a seamless blend of the processing power of a digital signal processor (DSP) with the functionality and ease-of-use of a microcontroller (MCU). This device is ideal for applications that require complex, real-time signal processing combined with the control capabilities of an MCU.

Key Features

  • Core: The DSPIC30F3012-20I/P features a 16-bit modified Harvard architecture that allows it to execute instructions efficiently, with a maximum CPU speed of 20 MIPS (Million Instructions Per Second) at 20MHz clock frequency.
  • Program Memory: It is equipped with 12KB of flash memory, providing ample space for application code storage and allowing for easy updates via in-circuit serial programming.
  • Data RAM: With 512 bytes of RAM, the device can handle complex algorithms and data buffering with ease.
  • Peripherals: A variety of on-chip peripherals are included, such as a 10-bit Analog-to-Digital Converter (ADC) with up to 4 channels, PWM outputs, and multiple communication interfaces including UART, SPI, and I2C for flexible connectivity options.
  • Supply Voltage: The operating voltage range of 2.5V to 5.5V makes it suitable for a wide range of power supply conditions.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Packaging: The DSPIC30F3012-20I/P comes in a 28-pin PDIP (Plastic Dual In-line Package) which is suitable for through-hole mounting, making it easy to integrate into various types of circuit boards.

Applications

This versatile DSC is well-suited for a variety of applications, including motor control, power supplies, automotive systems, embedded audio, and industrial control. Its robust set of features and peripherals enable developers to create sophisticated systems that require high-speed signal processing and precise control.

Conclusion

The DSPIC30F3012-20I/P from Microchip Technology stands out as a powerful DSC solution that bridges the gap between traditional microcontrollers and digital signal processors. With its high-speed processing capabilities, extensive memory resources, and a comprehensive suite of peripherals, it is an excellent choice for engineers looking to develop advanced embedded systems.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess