EN
  • EN
  • DE

DSPIC30F3013T-30I/ML

Part No DSPIC30F3013T-30I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 44QFN  /  dsPIC series Microcontroller IC 16-Bit 30 MIPs 24KB (8K x 24) FLASH 44-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 30F
Package Tape & Reel (TR)
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 20
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.5V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Base Product Number DSPIC30F3013
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,600
Win Source Part Number 985801-DSPIC30F3013T-30I/ML
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3013T-30I/ML CAD Model

Description

The dSPIC30F3013T-30I/ML is a high-performance digital signal controller (DSC) from Microchip Technology. This device seamlessly integrates the control attributes of a microcontroller (MCU) with the computational capabilities of a digital signal processor (DSP), making it an ideal choice for applications that require advanced algorithmic processing and control functionalities.

Key Features:

  • Core: The dSPIC30F3013T-30I/ML features a 16-bit modified Harvard architecture that can operate at a maximum internal clock frequency of 30 MHz, providing a robust platform for executing digital signal processing algorithms efficiently.
  • Memory: Equipped with 24KB of flash memory and 2KB of SRAM, this DSC provides ample space for application code and data storage.
  • Programmable I/O: The device includes 21 high-current sink/source I/O pins, providing flexibility for interfacing with a wide range of peripherals and devices.
  • Analog Features: It comes with an integrated 10-bit analog-to-digital converter (ADC) with up to four channels, enabling the device to process analog signals for real-time applications.
  • Timers and Communication Interfaces: The dSPIC30F3013T-30I/ML is equipped with multiple timers and communication peripherals such as UART, SPI, and I2C, facilitating easy integration into complex systems.
  • Temperature Range: This DSC operates over an extended industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: The device comes in a 44-pin QFN (Quad Flat No-lead) package, ensuring a compact footprint for space-constrained applications.

Applications:

The versatility of the dSPIC30F3013T-30I/ML makes it an excellent choice for a variety of applications, including motor control, power supplies, industrial control systems, embedded audio applications, and advanced control systems. Its ability to handle complex mathematical functions and control tasks simultaneously allows designers to create more efficient and innovative solutions for their specific application needs.

Overall, the dSPIC30F3013T-30I/ML is a powerful component that offers a blend of performance, memory, and peripheral integration, which can significantly reduce system complexity and increase reliability in a wide range of embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess