EN
  • EN
  • DE

DSPIC30F3014-30I/P

Part No DSPIC30F3014-30I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 40DIP / dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 24KB (8K x 24) FLASH 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 30
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number DSPIC30F3014
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC30F301430IP,DSPIC30F301430/P
Standard Package 10
Win Source Part Number 1322042-DSPIC30F3014-30I/P
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3014-30I/P CAD Model

Description

dSPIC30F3014-30I/P Microcontroller

The dSPIC30F3014-30I/P is a high-performance, 16-bit digital signal controller (DSC) crafted by the renowned semiconductor manufacturer, Microchip Technology. This DSC is designed to deliver the best of both worlds, combining the processing power of a digital signal processor (DSP) with the functionality of a microcontroller (MCU). It is a perfect choice for applications requiring complex signal manipulations and control operations, such as motor control, power supplies, and embedded audio applications.

At the heart of the dSPIC30F3014-30I/P is a powerful 16-bit modified Harvard architecture processor. The device operates at a maximum frequency of 30 MHz, providing 30 MIPS (Million Instructions Per Second) of computational power, which allows for rapid signal processing and real-time control tasks. The DSC features 16 KB of on-board flash memory for program storage and 2 KB of SRAM for data, ensuring ample space for complex applications.

This microcontroller is designed for robust operation with an industrial temperature range of -40°C to +85°C, making it suitable for use in challenging environmental conditions. The dSPIC30F3014-30I/P comes in a 40-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, providing ease of integration into various circuit boards and systems.

Key features of the dSPIC30F3014-30I/P include:

  • 16-bit modified Harvard architecture processor
  • 30 MIPS performance at 30 MHz
  • 16 KB flash memory and 2 KB SRAM
  • Robust I/O capabilities with up to 24 programmable I/O pins
  • Integrated peripherals such as timers, PWM modules, and ADCs
  • Serial communication interfaces including UART, SPI, and I2C
  • On-chip watchdog timer and PLL for clock precision
  • Single-supply 5V operation
  • Low-power modes for energy efficiency

The dSPIC30F3014-30I/P is supported by Microchip's comprehensive development tools, including the MPLAB Integrated Development Environment (IDE) and software libraries, which help to streamline the development process. With these tools and the DSC's advanced features, engineers can rapidly develop and deploy sophisticated and reliable systems.

Whether you are designing an advanced motor control system, working on power conversion, or developing embedded audio solutions, the dSPIC30F3014-30I/P offers a blend of performance, flexibility, and reliability that can help bring your innovative ideas to life.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0021 $52.0273
31+ $3.2838 $101.7978
48+ $3.1812 $152.6976
65+ $3.0785 $200.1025
85+ $2.9759 $252.9515
113+ $2.6681 $301.4953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 674 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess